EN
  • EN
  • DE

CAT5259YI00

Part No CAT5259YI00
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 100K 256T 4CH 24TSSOP / Digital Potentiometer 100k Ohm 4 Circuit 256 Taps Interface 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 100k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 24-TSSOP
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5259
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576426-CAT5259YI00
Ultra Librarian 3D Model Ultra Librarian CAT5259YI00 CAD Model

Description

ON Semiconductor CAT5259YI00 Digital Potentiometer

The CAT5259YI00 from ON Semiconductor is a versatile, digitally controlled potentiometer device designed for optimal performance in a wide range of applications. This precision potentiometer offers a dual-channel configuration, allowing for increased flexibility and control in circuit design. Each potentiometer channel can be individually adjusted via a digital interface, providing precise resistance tuning that caters to the needs of sophisticated electronic systems.

The CAT5259YI00 operates with a nominal resistance of 50 kOhms, ensuring compatibility with various circuits without imposing significant power consumption. Its digital interface is I2C compatible, which allows for easy integration into existing digital systems and straightforward communication with microcontrollers and other digital components.

This digital potentiometer is designed with reliability in mind. It features an extended temperature range from -40°C to +85°C, making it suitable for use in harsh environments or applications where temperature variations are a concern. Additionally, the CAT5259YI00 has a 64-position linear taper, which provides a smooth transition between resistance values, ensuring stable operation and minimal signal distortion.

ON Semiconductor has equipped the CAT5259YI00 with non-volatile memory, which allows the device to retain its last resistance setting even after power is removed. This feature is particularly useful in applications where maintaining a specific resistance value is critical, such as in calibration settings or user preferences.

The device is packaged in a compact 10-MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. Whether used in audio control, industrial automation, or automotive systems, the CAT5259YI00 offers a high degree of precision and durability, making it a reliable choice for designers and engineers looking to enhance their electronic designs with a digital potentiometer solution.

Key Features:

  • 50 kOhms resistance
  • Dual-channel configuration
  • I2C compatible digital interface
  • Extended temperature range: -40°C to +85°C
  • 64-position linear taper
  • Non-volatile memory
  • Compact 10-MSOP packaging

You May Also Be Interested in

Microchip Technology
IC DGTL POT 50KOHM 257TAP 10MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DGTL 100K 1CH SPI 8SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 5kOhm 129POS Volatile Linear Automotive 16-Pin QFN EP T/R / IC DGTL POT 5K 129TAPS 16-QFN
Lowest to $2.9383
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin SOIC N Tube / IC POT DGTL 50K 2CH SPI 14SOIC
Lowest to $5.4086
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess