EN
  • EN
  • DE

CAT5113V-10

Part No CAT5113V-10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description 100‐tap Digital Potentiometer (POT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159069-CAT5113V-10
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT5113V-10 CAD Model

Description

ON Semiconductor CAT5113V-10 Digital Potentiometer

The CAT5113V-10 is a high-performance digital potentiometer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device offers a versatile solution for applications requiring variable resistance adjustments. The CAT5113V-10 is part of the CAT5113 series, which is known for its reliability and ease of use in various electronic circuits.

Key Features

  • Resistance Value: The CAT5113V-10 features a 10 kΩ resistance value, making it suitable for a wide range of applications.
  • Resolution: With 128 resistive taps, the digital potentiometer allows for fine adjustment of resistance, providing precise control over your application.
  • Interface: The device uses an I2C-compatible interface, ensuring easy communication with microcontrollers and other digital systems.
  • Voltage Range: It operates over a broad voltage range, from 2.5V to 6V, accommodating various circuit designs.
  • Non-Volatile Memory: The built-in non-volatile memory ensures that the resistance setting is retained even when the power is removed, allowing for consistent performance across power cycles.
  • Package: The CAT5113V-10 is available in a compact 8-lead TSSOP package, making it ideal for space-constrained applications.
  • Temperature Range: This digital potentiometer operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The CAT5113V-10 digital potentiometer is suitable for a variety of applications, including:

  • Adjustable power supplies and voltage references
  • Audio equipment for volume and tone control
  • Calibration and trimming systems within electronic devices
  • Feedback systems requiring fine-tune adjustment
  • Automotive electronics where precision is critical

With its robust feature set and ON Semiconductor's commitment to quality, the CAT5113V-10 digital potentiometer is an excellent choice for designers looking to add a reliable and precise variable resistance component to their electronic designs.

You May Also Be Interested in

Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory | IC DGTL POT 100KOHM 257TAP 16QFN
Lowest to $2.2730
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
PushPot O Potentiometer (Push Button Controlled) | IC DGTL POT 10KOHM 32TAP 8SOIC
Lowest to $1.4770
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Renesas Electronics America
64 Taps, 2-Wire Serial Bus | IC DGTL POT 10KOHM 64TAP 20SOIC
Lowest to $14.0841
Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess