EN
  • EN
  • DE

MAX5414EUD+

Part No MAX5414EUD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Description Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP / IC DGTL POT DUAL 256-TAP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 256
Resistance (Ohms) 50k
Interface SPI
Memory Type Volatile
Operating Supply Voltage 2.7 V ~ 5.5 V
Tolerance ±25%
Temperature Coefficient (Typ) 35 ppm/°C
Resistance - Wiper (Ohms) (Typ) 275
Operating Temperature Range -40°C ~ 85°C
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 786538-MAX5414EUD+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5414
Introduction Date January 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX5414EUD+ CAD Model

Description

Product Overview: MAX5414EUD+ from Maxim Integrated

The MAX5414EUD+ is a state-of-the-art digital potentiometer optimized for precise and reliable performance. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this component is designed to offer an ideal solution for applications requiring variable resistance adjustments. The MAX5414EUD+ is a versatile and durable component that can be used in a wide range of electronic devices, from consumer electronics to industrial systems.

This digital potentiometer features a single 256-position, and it operates with a supply voltage ranging from 2.7V to 5.5V, making it suitable for both low-voltage and standard applications. The MAX5414EUD+ comes in a compact 14-pin TSSOP package, ensuring a minimal footprint on circuit boards and making it a great choice for space-constrained applications.

One of the key benefits of the MAX5414EUD+ is its nonvolatile memory (EEPROM), which allows the device to retain the last programmed resistance value even after power is removed. This feature is particularly important for applications where the maintenance of settings is critical between power cycles. The digital potentiometer also offers an end-to-end resistance of 10kΩ, providing a wide adjustment range for various applications.

Communication with the MAX5414EUD+ is facilitated through an I²C-compatible 2-wire serial interface, which simplifies integration into most microcontroller-based systems. The device's built-in write protection feature ensures that accidental changes to the resistance settings are prevented, enhancing the reliability of the system it's integrated into.

Applications for the MAX5414EUD+ are diverse and include volume control in audio systems, LCD screen adjustment, calibration of sensors, feedback control systems, and many more. Its precision, programmability, and robustness make it a preferred choice for engineers and designers looking to add a variable resistance feature to their electronic designs.

In summary, the MAX5414EUD+ from Maxim Integrated is a top-tier digital potentiometer that offers excellent performance, durability, and flexibility for a multitude of electronic applications. Its advanced features and ease of use make it a valuable component for any project requiring variable resistance settings.

You May Also Be Interested in

Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
PB-FREE, SINGLE 256 TAP I2C, 50K
Lowest to $0.3202
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 50K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-TSSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1055 $50.5320
58+ $1.7276 $100.2008
90+ $1.6736 $150.6240
124+ $1.6196 $200.8304
160+ $1.5657 $250.5120
214+ $1.4037 $300.3918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess