EN
  • EN
  • DE

DRV8881PPWPR

Part No DRV8881PPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPLR 6.5-45V 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar Motor Driver Power MOSFET Parallel 28-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name DRV8881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42435-1-ND, 296-42435-6, 296-42435-1, 296-42435-2
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869316-DRV8881PPWPR
Ultra Librarian 3D Model Ultra Librarian DRV8881PPWPR CAD Model

Description

The DRV8881PPWPR is a highly integrated motor driver IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular motor driver is specifically designed to cater to a wide range of applications that require precise and efficient control of brush DC motors.

Key Features

  • Integrated H-Bridge: The device features an H-bridge motor driver, which supports bidirectional control of a single brushed DC motor.
  • Supply Voltage Range: It operates over a broad supply voltage range from 6.5V to 45V, making it versatile for various operating environments and conditions.
  • Output Current: The DRV8881PPWPR is capable of delivering up to 3.5A of output current, ensuring sufficient power for a wide array of motor applications.
  • Protection Features: It includes multiple integrated protection features such as overcurrent, thermal shutdown, and under-voltage lockout, enhancing the reliability and longevity of the motor driver.
  • PH/EN Mode: The motor driver can be controlled using PH/EN (Phase/Enable) interface, which simplifies the logic control for direction and speed.

Applications

The DRV8881PPWPR motor driver is suitable for a variety of applications, including but not limited to:

  • Office Automation Machines
  • Home Appliances
  • Industrial Equipment
  • Automotive Systems
  • Health and Medical Devices

Physical Attributes and Packaging

The device comes in a PowerPAD™ HTSSOP package with 16 pins, identified by the orderable part number DRV8881PPWPR. The PowerPAD™ package is designed to enhance thermal performance and reduce board space. The product is offered in tape and reel packaging, facilitating easy integration into automated manufacturing processes.

Quality and Support

As with all Texas Instruments products, the DRV8881PPWPR motor driver is backed by TI's commitment to quality and supported by their comprehensive technical resources, including datasheets, design guides, and a dedicated support community.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1233 $56.8631
16+ $6.6653 $106.6448
24+ $6.4570 $154.9680
33+ $6.2487 $206.2071
42+ $6.0404 $253.6968
56+ $5.4156 $303.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,215 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess