ON Semiconductor CAT5110TPI-00-TE13 Digital Potentiometer
The CAT5110TPI-00-TE13 from ON Semiconductor is a versatile digital potentiometer that offers a reliable solution for applications requiring precise resistance adjustments. This digital potentiometer is designed to operate as a mechanical potentiometer replacement, featuring an industry-standard 64-position adjustment range. It is perfect for calibration and fine-tuning functions in a wide array of electronic circuits.
Key Features
- Resistance: The CAT5110TPI-00-TE13 offers a total end-to-end resistance of 100 kΩ, providing a broad range for fine-tuning circuit parameters.
- Positions: With 64 wiper positions, it allows for precise incremental adjustments, enabling users to set resistance values accurately.
- Interface: The device features a simple up/down interface for wiper control, which is both user-friendly and easy to integrate into existing designs.
- Package: Housed in a compact TSSOP-14 package, it is well-suited for space-constrained applications, while also being robust enough for general-purpose use.
- Single Supply Operation: It operates from a single 2.5V to 6V power supply, making it compatible with a variety of low-voltage systems.
Applications
The CAT5110TPI-00-TE13 is ideal for a multitude of applications that require precise resistance adjustments. Some of these applications include:
- Automated adjustments in consumer electronics
- Volume control in audio systems
- Calibration of sensors and instrumentation
- Feedback systems requiring fine-tune control
- Automotive electronics that necessitate precise resistance tuning
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the CAT5110TPI-00-TE13 is no exception. This digital potentiometer is built to meet high standards of performance and reliability, ensuring stable operation in a variety of conditions and applications. Whether you are designing consumer electronics or sophisticated industrial systems, the CAT5110TPI-00-TE13 is an excellent choice for your digital potentiometer needs.