EN
  • EN
  • DE

TDA9898HN/V2,518

Part No TDA9898HN/V2,518
Manufacturer NXP / Nexperia
Catalog RF Misc ICs and Modules
Description IC IF PROCESSOR MULTISTD 48HVQFN / RF IC IF Processor ATV, DVB, FM 48-HVQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function IF Processor
RF Type ATV, DVB, FM
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA989
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363398-TDA9898HN/V2,518
Ultra Librarian 3D Model Ultra Librarian TDA9898HN/V2,518 CAD Model

Description

The TDA9898HN/V2,518 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to cater to the advanced requirements of the contemporary audio and video electronics market. This versatile IC is specifically engineered to enhance the audio-visual experience in a wide range of applications, including televisions, set-top boxes, and home theater systems.

Key Features

  • High-Quality Audio Processing: The TDA9898HN/V2,518 offers premium audio signal processing capabilities, ensuring crystal-clear sound reproduction that can meet the demands of audiophiles and casual listeners alike.
  • Advanced Video Processing: With its state-of-the-art video processing technology, this IC delivers sharp, vibrant images, making it an ideal choice for high-definition displays and video equipment.
  • Multi-Format Support: It supports various audio and video formats, providing flexibility and compatibility with a broad range of multimedia content.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA9898HN/V2,518 operates with low power consumption, contributing to the overall energy savings of the end product.
  • Compact Design: The IC comes in a compact package, allowing for seamless integration into space-constrained designs without compromising performance.

Applications

The TDA9898HN/V2,518 IC is versatile enough to be used in various consumer electronics, including:

  • High-Definition Televisions (HDTVs)
  • Digital Set-Top Boxes
  • DVD Players and Recorders
  • Home Theater Systems
  • Personal Video Recorders (PVRs)

Technical Specifications

The TDA9898HN/V2,518 is built with the following technical specifications:

  • Manufacturer: NXP Semiconductors
  • Part Number: TDA9898HN/V2,518
  • Package: HVQFN
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer

Ordering Information

To purchase the TDA9898HN/V2,518 or to obtain more information about pricing and availability, customers can contact NXP's authorized distributors or visit the NXP Semiconductors official website.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7755 $58.2855
51+ $2.2765 $116.1015
79+ $2.2061 $174.2819
109+ $2.1344 $232.6496
140+ $2.0640 $288.9600
188+ $1.8503 $347.8564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess