EN
  • EN
  • DE

LM2476TB/NOPB

Part No LM2476TB/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DRIVER 3 CHANNEL CRT TO-247 / CRT Driver 85V 19-Pin(19+Tab) TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Applications Bias Clamp, CRT Driver
Number of Circuits 3
Operating Supply Current 34mA
Dual Supply Voltage (±) 60 V ~ 85 V
Mounting SMD
Package TO-247-19 Formed Leads
Manufacturer Package TO-247
Win Source Part Number 778690-LM2476TB/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2476
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2476TB/NOPB CAD Model

Description

Product Overview: LM2476TB/NOPB

The LM2476TB/NOPB is a robust and efficient integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is part of TI's extensive range of power management devices, specifically tailored for applications requiring reliable and high-performance voltage regulation.

Key Features

  • Output Voltage: The LM2476TB/NOPB delivers a fixed output voltage that ensures stable operation for connected devices, making it an ideal choice for a variety of electronic applications.
  • High Efficiency: With an emphasis on power conservation, this product offers high efficiency, which translates into reduced heat generation and lower energy consumption.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage caused by excessive temperatures, thereby enhancing its reliability and longevity.
  • Small Footprint: The compact TO-220 package allows for efficient use of board space, making it suitable for space-constrained applications.

Applications

The LM2476TB/NOPB is versatile enough to be used in a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Industrial Systems

Quality and Reliability

As with all Texas Instruments products, the LM2476TB/NOPB is built to meet high standards of quality and reliability. It is designed to function in various environments and under different conditions, ensuring consistent performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Ordering and Packaging

The part number LM2476TB/NOPB signifies that this product is provided in a "green" version, with the "NOPB" indicating "No Lead (Pb)" in the packaging. This aligns with global initiatives for environmentally safe manufacturing practices.

For engineers and designers looking for a reliable voltage regulation solution, the LM2476TB/NOPB from Texas Instruments represents an excellent choice, combining performance, efficiency, and environmental consideration.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7796 $52.5756
26+ $3.9218 $101.9668
40+ $3.7992 $151.9680
55+ $3.6767 $202.2185
71+ $3.5541 $252.3411
95+ $3.1864 $302.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess