EN
  • EN
  • DE

CAT28LV64LI20

Part No CAT28LV64LI20
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28DIP  /  EEPROM Memory IC 64Kb (8K x 8) Parallel 200 ns 28-PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 5ms
Access Time 200 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number CAT28LV64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAT28LV64LI-20,2156-CAT28LV64LI20-ON,CAT28LV64LI-20-ND,ONSONSCAT28LV64LI20,28LV64LI-20
Standard Package 13
Win Source Part Number 1051178-CAT28LV64LI20
Ultra Librarian 3D Model Ultra Librarian CAT28LV64LI20 CAD Model

Description

ON Semiconductor CAT28LV64LI20 EEPROM

The CAT28LV64LI20 from ON Semiconductor is a high-performance, 64-Kilobit parallel EEPROM featuring low-voltage operation and industry-standard pinouts. This device is designed for a wide range of applications that require reliable non-volatile memory storage with a long-term data retention and high endurance. Its 64Kb capacity is organized as 8,192 words by 8 bits, making it suitable for storing configuration parameters, calibration data, and firmware in various electronic systems.

The CAT28LV64LI20 operates at a low voltage range of 2.0V to 3.6V, which makes it an ideal choice for battery-operated and portable devices where power conservation is crucial. The EEPROM provides fast read access times and supports write operations with byte-level and page-level programming, offering flexibility and efficiency in data management.

Key features of the CAT28LV64LI20 include:

  • Low Voltage Operation: Operates from a 2.0V to 3.6V power supply, minimizing power consumption for energy-sensitive applications.
  • High Endurance: Capable of withstanding up to 1,000,000 program/erase cycles, ensuring data reliability and a long operational lifespan.
  • Data Retention: Guarantees data retention for a minimum of 100 years, providing a stable storage solution over an extended period.
  • Fast Access Time: Features fast read access times, facilitating quick data retrieval for high-performance systems.
  • Page Write Buffer: Equipped with a page write buffer, allowing multiple bytes to be programmed in a single operation to increase programming speed.
  • Software Data Protection: Incorporates a software data protection mechanism to prevent accidental data corruption during power transitions.
  • JEDEC Standard Pinout: Offers a standard pinout that is compatible with JEDEC standard configurations, ensuring ease of integration into existing designs.

The CAT28LV64LI20 is provided in a 20-lead, 300-mil SOIC package, which is suitable for surface mount technology (SMT) and fits into compact PCB layouts. Its robust design and low power consumption make it an excellent choice for a multitude of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and medical devices.

Overall, the CAT28LV64LI20 EEPROM from ON Semiconductor delivers reliable performance and durability, making it a go-to memory solution for designers and engineers looking to enhance their products with efficient and dependable non-volatile memory storage.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess