EN
  • EN
  • DE

CAT28C65BLI-12

Part No CAT28C65BLI-12
Manufacturer ON Semiconductor
Catalog EEPROM
Description 64 kb CMOS Parallel EEPROM Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 120 ns
Mounting SMD (SMT)
Case / Package PDIP
Density 64 kb
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 1 kB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Nominal Supply Current 30 mA
Number of Pins 28
RoHS Compliant
Win Source Part Number 1051148-CAT28C65BLI-12
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT28C65BLI-12 CAD Model

Description

ON Semiconductor CAT28C65BLI-12 EEPROM

The ON Semiconductor CAT28C65BLI-12 is a high-performance, 8K x 8-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, designed for a wide range of applications that require reliable non-volatile memory storage. With its robust design and advanced features, this EEPROM is ideal for various industrial, automotive, and consumer electronics where data retention, low power consumption, and efficient data management are critical.

Key Features

  • Memory Size: 64Kbit (8K x 8-bit) provides ample storage for firmware storage, configuration parameters, and data logging.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with standard 5V systems and ensuring stable operation across the supply range.
  • Access Time: Fast read access time of 120 ns, enabling quick data retrieval and enhancing overall system performance.
  • Endurance: Capable of 1,000,000 program/erase cycles, ensuring a long operational lifespan and reliability for applications that require frequent data updates.
  • Data Retention: Guaranteed data retention of 100 years, providing peace of mind for applications where long-term data integrity is paramount.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing the device to operate reliably in harsh environments.
  • Packaging: Available in a 28-pin DIP package, facilitating easy integration into a wide variety of circuit boards and systems.
  • Programming: In-system programmable via a two-wire serial interface, offering flexibility and convenience for in-field updates.

Applications

The CAT28C65BLI-12 EEPROM is versatile and can be used in numerous applications, such as:

  • Embedded microcontroller systems for storing firmware and configuration settings
  • Industrial control systems for parameter storage and data logging
  • Automotive electronics for storing non-volatile data critical to vehicle operation
  • Telecommunication systems for maintaining service-related information
  • Consumer electronics for user preference storage and device customization

With its combination of durability, reliability, and ease of use, the ON Semiconductor CAT28C65BLI-12 EEPROM is an excellent choice for designers and engineers looking to incorporate non-volatile memory solutions into their next project.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess