EN
  • EN
  • DE

DS2132AQ

Part No DS2132AQ
Manufacturer Maxim Integrated
Catalog Unclassified
Description IC PROCESSOR ANSWER MACH 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Bulk
Product Status Discontinued
Base Product Number DS2132
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.59.0000
Win Source Part Number 869518-DS2132AQ
Ultra Librarian 3D Model Ultra Librarian DS2132AQ CAD Model

Description

The DS2132AQ from Maxim Integrated is a state-of-the-art T1/J1 single-chip transceiver designed for high-speed communication applications. This robust transceiver is an ideal solution for telecommunications equipment, including PBX, digital loop carrier systems, and T1 multiplexers. With its compact design and advanced features, the DS2132AQ provides a reliable and efficient interface for T1 and J1 data streams.

Key Features

  • Integrated Line Interface: The DS2132AQ comes with a complete line interface unit for T1 and J1 lines, eliminating the need for external components and reducing system complexity.
  • Crystal-less Jitter Attenuator: The built-in jitter attenuator requires no external crystal, which simplifies design and saves board space.
  • Programmable Features: Users can program several features including line build-out (LBO), pulse shape, and receiver sensitivity, providing flexibility to meet various system requirements.
  • Performance Monitoring: The device includes performance monitoring capabilities compliant with industry standards, allowing for real-time tracking of system health and reliability.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2132AQ operates with a low power consumption, making it suitable for energy-conscious applications.

Applications

  • Telecommunications Equipment
  • PBX Systems
  • Digital Loop Carrier Systems
  • T1 Multiplexers
  • Network Interface Units

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±5%
Operating Temperature 0°C to +70°C
Package Type 44-Pin TQFP
Data Rate 1.544 Mbps (T1) / 2.048 Mbps (J1)

With its comprehensive feature set and reliable performance, the DS2132AQ is a top choice for designers looking to implement T1/J1 communication protocols in their systems. Maxim Integrated's commitment to quality ensures that this transceiver delivers the performance and durability required for demanding telecommunications environments.

You May Also Be Interested in

LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3906 $68.3436
13+ $9.3463 $121.5019
20+ $9.0552 $181.1040
27+ $8.7630 $236.6010
35+ $8.4708 $296.4780
46+ $7.5941 $349.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess