EN
  • EN
  • DE

CAT24WC16JI

Part No CAT24WC16JI
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820170-CAT24WC16JI
Ultra Librarian 3D Model Ultra Librarian CAT24WC16JI CAD Model

Description

ON Semiconductor CAT24WC16JI EEPROM

The CAT24WC16JI is a high-performance, 16-Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor. This device is designed to provide a flexible, non-volatile storage solution that can be easily integrated into a wide array of electronic systems. The CAT24WC16JI is particularly well-suited for applications that require data storage that must be preserved during power loss, such as in industrial controls, smart cards, medical devices, and consumer electronics.

Constructed using an advanced CMOS EEPROM technology, the CAT24WC16JI offers a robust storage solution with a significant endurance of one million write cycles and a data retention period of over 100 years. This ensures long-term reliability of the data stored, even under harsh operating conditions. The device operates across a wide voltage range from 2.5V to 5.5V, making it versatile for both low-power and standard applications.

The CAT24WC16JI features a fast I²C interface that allows for seamless communication with microcontrollers and processors at clock frequencies up to 400 kHz. This interface is designed for easy interfacing and minimal pin count, which helps in reducing the overall design footprint and complexity. Additionally, the device supports a bidirectional data transfer protocol which enhances data management efficiency.

This EEPROM is organized as 2048 x 8 bits, allowing for a well-structured data storage system. It also includes a hardware write-protection feature, which can be activated to prevent inadvertent writes that could corrupt the stored data. This feature is particularly useful in safety-critical applications where data integrity is paramount.

ON Semiconductor's CAT24WC16JI is offered in a compact 8-lead SOIC package, which is suitable for space-constrained applications. Its industrial temperature range from -40°C to +85°C ensures reliable operation in a wide range of environmental conditions. With its combination of high endurance, data retention, and easy integration, the CAT24WC16JI stands out as a reliable choice for designers looking to incorporate non-volatile memory into their projects.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess