EN
  • EN
  • DE

CAT24WC08LI

Part No CAT24WC08LI
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package PDIP
Interface I2C
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 1 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 1029471-CAT24WC08LI
Categories Memory
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC08LI CAD Model

Description

The ON Semiconductor CAT24WC08LI is a high-performance, 8-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, meticulously designed for a wide range of applications that require reliable and efficient non-volatile memory storage. With its I²C-compatible (2-wire) serial interface, this device provides a seamless and flexible integration into various microcontroller-based systems.

Key Features

  • Memory Size: 8 kilobits (1K x 8 bits)
  • Interface: I²C (2-wire) Serial Interface, supports standard and fast I²C protocols
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system power supplies
  • Write Cycle Time: 5 ms (max), ensuring quick data storage
  • Write Endurance: 1,000,000 program/erase cycles, guaranteeing a long operational lifespan
  • Data Retention: 100 years, providing long-term data integrity
  • Operating Temperature Range: -40°C to +85°C, suitable for industrial environments
  • Packaging: Available in multiple package options, including the industry-standard 8-lead SOIC

Applications

The CAT24WC08LI is an ideal memory solution for a vast array of applications, such as:

  • Portable consumer devices
  • Healthcare and medical equipment
  • Industrial control systems
  • Automotive electronics
  • Smart cards and identification systems
  • Networking and telecommunications equipment

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the CAT24WC08LI EEPROM is no exception. This device undergoes rigorous testing and validation to ensure optimal performance and durability under various conditions. With its robust design and proven technology, the CAT24WC08LI is a dependable choice for designers and engineers seeking a memory component that they can trust for their critical applications.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess