EN
  • EN
  • DE

CAT24C512WI-GT3

Part No CAT24C512WI-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 010279-CAT24C512WI-GT3
Family Name CAT24C512
Introduction Date May 20, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT24C512WI-GT3 CAD Model

Description

ON Semiconductor CAT24C512WI-GT3 EEPROM

The CAT24C512WI-GT3 is a high-performance, 512-Kb Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, meticulously designed and manufactured by ON Semiconductor. This EEPROM provides robust data storage solutions for a wide range of applications, with an emphasis on reliability, data integrity, and ease of integration into various electronic systems.

Featuring a sizable 512-Kilobit memory capacity, the CAT24C512WI-GT3 is organized as 64K x 8 bits, which allows for ample storage of configuration data, calibration data, and various application-specific information. The device operates over a standard I²C (Inter-Integrated Circuit) bus, supporting both the 100 kHz standard mode and the 400 kHz fast mode, ensuring compatibility with a broad spectrum of microcontrollers and processors.

The CAT24C512WI-GT3 operates within a wide voltage range of 2.5V to 5.5V, making it suitable for various systems, from battery-operated devices to industrial equipment. Its low power consumption makes it an excellent choice for power-sensitive applications. Additionally, the EEPROM is designed with a hardware write protection feature, which allows users to prevent unintentional writes to the memory, thereby safeguarding the stored data.

ON Semiconductor has equipped this EEPROM with an extended temperature range of -40°C to +85°C, ensuring reliable performance under harsh environmental conditions. Its robust design also includes a self-timed write cycle with auto-clear, which simplifies the write operation and reduces the need for complex software polling.

The CAT24C512WI-GT3 comes in a compact, lead-free, 8-pin SOIC package, which is RoHS compliant, minimizing the environmental impact and meeting the requirements of eco-conscious product designs. It is ideal for a variety of applications, including industrial control systems, medical devices, automotive electronics, and consumer electronics, where long-term data storage is crucial.

In summary, the CAT24C512WI-GT3 from ON Semiconductor is a versatile, high-capacity EEPROM that offers excellent performance, low power consumption, and robust data protection features, making it a reliable choice for designers and engineers across a multitude of industries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3873 $50.3490
280+ $0.3628 $101.5840
430+ $0.3506 $150.7580
615+ $0.3261 $200.5515
800+ $0.3138 $251.0400
1,000+ $0.3015 $301.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess