EN
  • EN
  • DE

MAX14648EWA+TG1A

Part No MAX14648EWA+TG1A
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED USB DET / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX14648
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208198-MAX14648EWA+TG1A
Ultra Librarian 3D Model Ultra Librarian MAX14648EWA+TG1A CAD Model

Description

Introducing the MAX14648EWA+TG1A by Maxim Integrated

The MAX14648EWA+TG1A is a state-of-the-art power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient chip is specifically tailored to meet the rigorous demands of portable and battery-powered devices, ensuring reliable performance and extended battery life.

Key Features

  • Advanced Power Management: The MAX14648EWA+TG1A offers sophisticated power management capabilities, including automatic switching between charging sources and prioritization of system power.
  • High Efficiency: With its high-efficiency power conversion, this PMIC reduces power loss and heat generation, contributing to the overall longevity of the device it powers.
  • Smart Battery Charging: The chip includes a smart battery charger with programmable charging parameters, ensuring optimum charging for various battery chemistries and sizes.
  • Compact Design: Housed in a small WLP package, the MAX14648EWA+TG1A is designed for space-constrained applications, making it an ideal choice for wearable technology, smartphones, and other compact electronics.
  • Integrated Protection Circuits: To safeguard connected devices, the PMIC features built-in protection circuits that prevent damage from overvoltage, overcurrent, and thermal overload.

Applications

The versatile nature of the MAX14648EWA+TG1A makes it suitable for a wide range of applications, including but not limited to:

  • Portable Media Players
  • Wearable Devices
  • Smartphones and Tablets
  • Wireless Headsets and Earbuds
  • Smart Home Devices

Technical Specifications

The PMIC operates over a wide input voltage range and is capable of delivering a stable output, ensuring compatibility with a diverse set of peripherals and accessories. Its technical specifications highlight its adaptability and performance in various operating environments.

In summary, the MAX14648EWA+TG1A from Maxim Integrated is a top-tier power management solution that offers a blend of efficiency, compactness, and protection. It stands out as a reliable component for designers looking to enhance the power management systems of their cutting-edge electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0242 $60.1452
15+ $8.2248 $123.3720
22+ $7.9683 $175.3026
30+ $7.7108 $231.3240
39+ $7.4544 $290.7216
52+ $6.6828 $347.5056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess