EN
  • EN
  • DE

DS2482X-101+T

Part No DS2482X-101+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC MASTER I2C-1WIRE 1CH 9-WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Protocol 1-Wire
Purpose Bridge, 1-Wire to I2C
Supply Voltage - Operating 2.9 V to 5.5 V
Operating Supply Current 750μA
Temperature Range - Operating -40°C to 85°C
Case / Package 9-WLP
Win Source Part Number 112964-DS2482X-101+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2482X-101+T CAD Model

Description

Maxim Integrated DS2482X-101+T I2C to 1-Wire Bridge Device

The Maxim Integrated DS2482X-101+T is a sophisticated I2C-to-1-Wire bridge chip that enables seamless interfacing between standard I2C-bus of a microcontroller and any 1-Wire slave device. This highly integrated circuit is designed to provide a reliable and efficient solution for system designers looking to implement 1-Wire functionality in their projects with minimal complexity and footprint.

The DS2482X-101+T supports both standard and fast I2C communication speeds, ensuring compatibility with a wide range of microcontrollers. It simplifies the design of 1-Wire networks by handling all the time-critical and delicate 1-Wire timing and protocols, including the 1-Wire reset, write bit, read bit, write byte, and read byte operations.

One of the key features of this device is its Single-Channel 1-Wire Master capability, which allows the connection of multiple 1-Wire devices to the system with a minimal number of GPIOs. This is particularly useful for applications that require unique serial number identification, such as in asset tracking or inventory management systems.

Additionally, the DS2482X-101+T incorporates an adjustable 1-Wire timing feature, which permits the user to fine-tune the 1-Wire recovery times to suit a variety of 1-Wire network conditions, enhancing the reliability of communication. The device also offers a strong pull-up feature to power 1-Wire devices such as EEPROMs and temperature sensors, which require extra power during certain operations like EEPROM writes or temperature conversions.

The compact and efficient nature of the DS2482X-101+T is reflected in its packaging. It is available in a small, 6-pin TSOC package, making it an excellent choice for space-constrained applications. The device is also specified for operation over a wide temperature range, from -40°C to +85°C, which allows for deployment in diverse environmental conditions.

Overall, the Maxim Integrated DS2482X-101+T is a versatile and powerful component for designers looking to add 1-Wire connectivity to their systems with minimal hassle and maximum reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7085 $51.7935
26+ $3.8634 $100.4484
41+ $3.7426 $153.4466
56+ $3.6219 $202.8264
72+ $3.5012 $252.0864
96+ $3.1390 $301.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess