EN
  • EN
  • DE

CAT24C16C5ATR

Part No CAT24C16C5ATR
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT I2C 5WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 5-WLCSP
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 5-XFBGA, WLCSP
Case / Package 5-WLCSP
Family Name CAT24C16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 914704-CAT24C16C5ATR
Ultra Librarian 3D Model Ultra Librarian CAT24C16C5ATR CAD Model

Description

ON Semiconductor CAT24C16C5ATR EEPROM

The CAT24C16C5ATR from ON Semiconductor is a high-performance, 16-Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers an ideal data storage solution for a wide range of electronic applications. This EEPROM is part of the CAT24Cxx series and is designed to provide reliable and efficient non-volatile memory storage with a flexible I2C serial interface for easy integration into your system.

The device operates across a broad voltage range of 1.7V to 5.5V, making it suitable for use in various operating environments and compatible with most microcontrollers. This flexibility ensures that the CAT24C16C5ATR can be deployed in systems that require low-power operation as well as those that run at higher voltages.

With a memory size of 16 kilobits, the CAT24C16C5ATR is organized as eight blocks of 256 x 8-bit memory, allowing for efficient data management and retrieval. The EEPROM supports both the standard (100 kHz) and fast (400 kHz) I2C protocol data transfer rates, providing versatility in terms of communication speed to match the requirements of different applications.

One of the key features of the CAT24C16C5ATR is its hardware write protection. The device includes a write protect pin that, when connected to ground, prevents accidental data alteration during operation, thus ensuring the integrity of your stored data. This is particularly crucial for applications where data reliability is paramount.

ON Semiconductor has designed the CAT24C16C5ATR with a robust endurance of 1,000,000 program/erase cycles and a data retention period of over 100 years, demonstrating the product's reliability and longevity. Additionally, the device comes in a compact 8-lead TSSOP package, making it a space-saving choice for PCB design and allowing for more efficient use of board space.

The CAT24C16C5ATR is a versatile and reliable EEPROM that is well-suited for a variety of applications, including consumer electronics, industrial control systems, medical devices, and automotive systems, among others. Its combination of features ensures that it can meet the demands of modern electronic data storage requirements.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
Contact for details
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess