EN
  • EN
  • DE

CAT1021WI-25-T3

Part No CAT1021WI-25-T3
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/MEM 2.55V 8SOIC / Supervisor Open Drain or Open Collector 1 Channel 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer onsemi
Packaging Bulk,Bulk
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.55V
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 130ms Minimum
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number CAT1021
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CAT1021WI-25-T3CT,2156-CAT1021WI-25-T3,CAT1021WI-25-T3TR,ONSONSCAT1021WI-25-T3,2156-CAT1021WI-25-T3-OS,1021WI-25-T3,CAT1021WI-25-T3DKR,CAT1021WI25T3,ONSCATCAT1021WI-25-T3
Standard Package 3,000
Win Source Part Number 1316479-CAT1021WI-25-T3
Ultra Librarian 3D Model Ultra Librarian CAT1021WI-25-T3 CAD Model

Description

ON Semiconductor CAT1021WI-25-T3 Supervisory Circuit

The ON Semiconductor CAT1021WI-25-T3 is a robust and highly reliable supervisory circuit designed to monitor power supplies in digital systems. Its primary function is to safeguard your microprocessors, microcontrollers, and other digital systems by providing a reset signal during power-up, power-down, and brown-out conditions. This ensures that the system starts in a known state every time.

Featuring a precision temperature-compensated voltage reference and comparator circuit, the CAT1021WI-25-T3 monitors the status of the power supply and maintains system integrity. It comes with a fixed threshold voltage of 2.5V, which is ideal for 3V systems, and it triggers a reset signal if the supply voltage drops below this threshold. The reset output remains active for a minimum of 140ms after Vcc has risen above the reset threshold level, providing ample time for the system to stabilize.

This supervisory circuit is available in a small SOT-23 package, making it suitable for space-constrained applications. Its low power consumption is an added advantage for portable and battery-powered devices, ensuring minimal impact on the overall power budget of the system. Additionally, the CAT1021WI-25-T3 features a debounced manual reset input, which allows for a manual reset of the system whenever required.

Key features of the CAT1021WI-25-T3 include:

  • Precision Monitoring of 3V Power Supplies
  • Active Low Reset Output
  • 140ms (min) Reset Pulse Width
  • Manual Reset Capability
  • Low Supply Current - 20μA (typ)
  • Temperature-Compensated Voltage Threshold
  • Available in SOT-23 Package

With its high accuracy and reliability, the CAT1021WI-25-T3 is a perfect choice for critical applications that require consistent monitoring and control of the supply voltage. Whether you're designing consumer electronics, automotive systems, or industrial controls, this supervisory circuit from ON Semiconductor provides an extra layer of protection against unpredictable power conditions, ensuring that your digital systems operate smoothly and reliably.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4391 $64.7595
100+ $1.1816 $118.1600
155+ $1.1446 $177.4130
210+ $1.1076 $232.5960
270+ $1.0707 $289.0890
365+ $0.9598 $350.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess