EN
  • EN
  • DE

74LVC16373DGGRG4

Part No 74LVC16373DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANS D LATCH 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-TFSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 765651-74LVC16373DGGRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC16373DGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74LVC16373DGGRG4

The Texas Instruments 74LVC16373DGGRG4 is a high-performance, low-voltage 16-bit transparent D-type latch with 3-state outputs. It is part of the 74LVC family, which is renowned for its low-voltage operation and high-speed interface technology. This particular component is designed to be used in applications that require the capture of binary information for temporary storage or for outputting to a bus.

Key Features

  • Low-Voltage Operation: The 74LVC16373DGGRG4 operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: With its fast propagation delays and output transition times, this device is suitable for high-speed data capturing and processing applications.
  • Wide Bus Interface: A 16-bit wide interface provides a substantial data path for bus-oriented systems, allowing for efficient data transfer and processing.
  • 3-State Outputs: The 3-state outputs ensure that the latches can be connected directly to a bus while maintaining bus line integrity by going into a high-impedance state.
  • Transparent Latches: The transparent nature of the latches means that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs.
  • Output Control: The output-enable (OE) input can be used to place the outputs in either a normal logic state or the high-impedance state, facilitating the use of common bus lines without interference.

Applications

The 74LVC16373DGGRG4 is ideal for a wide range of applications, including:

  • Temporary data storage
  • Data buses in computers and peripherals
  • Communications infrastructure
  • Industrial control systems
  • Data acquisition systems

Package and Quality

The device comes in a TSSOP-48 (DGGR) package, which is designed for space-saving on PCBs and is suitable for automated surface-mount assembly processes. As with all Texas Instruments products, the 74LVC16373DGGRG4 is manufactured to high-quality standards, ensuring reliability and performance in demanding environments.

With its combination of low-power operation, high-speed interface, and robust latch design, the Texas Instruments 74LVC16373DGGRG4 is a versatile component that enhances the functionality of digital systems requiring efficient data handling and storage.

You May Also Be Interested in

Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Texas Instruments
IC DUAL 2BIT BSTBL LTCH 16SOIC
Lowest to $0.9031
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0343 $50.8575
60+ $1.6692 $100.1520
93+ $1.6171 $150.3903
128+ $1.5649 $200.3072
166+ $1.5127 $251.1082
222+ $1.3562 $301.0764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess