EN
  • EN
  • DE

BZX84C9V1LT3G

Part No BZX84C9V1LT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 225MW SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Maximum Power 225mW
Impedance (Maximum) (Zzt) 15 Ohms
Current - Reverse Leakage at Vr 500nA at 6V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Family Part Number BZX84C9V1
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 737548-BZX84C9V1LT3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C9V1LT3G CAD Model

Description

The BZX84C9V1LT3G from ON Semiconductor is a surface-mount Zener diode that offers excellent voltage regulation with a nominal voltage of 9.1V. It is designed to provide a reliable voltage reference in a variety of electronic circuits, making it suitable for applications such as voltage stabilization and voltage clipping.

Key Features

  • Diode Type: Zener
  • Nominal Zener Voltage: 9.1V
  • Power Dissipation: 225mW, which allows for a moderate amount of power to be dissipated without compromising the diode's integrity.
  • Tolerance: ±5%, providing a precise voltage reference for consistent performance.
  • Package: SOT-23, a compact package that is suitable for high-density PCB designs.
  • Operating Temperature Range: -55°C to +150°C, ensuring reliability over a wide range of environmental conditions.

Applications

The BZX84C9V1LT3G is versatile and can be used in various applications including:

  • Consumer electronics
  • Power management systems
  • Automotive circuits
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the BZX84C9V1LT3G is no exception. It is manufactured with the high standards that ON Semiconductor is known for, ensuring reliable performance and longevity of the product.

Environmental Compliance

The BZX84C9V1LT3G is compliant with RoHS (Restriction of Hazardous Substances), which means it is manufactured with the consideration for environmental protection and user safety, limiting the use of certain hazardous materials in its construction.

Whether you are designing a new circuit or troubleshooting an existing one, the BZX84C9V1LT3G Zener diode is an excellent choice for a stable and reliable voltage reference.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess