EN
  • EN
  • DE

BCP56T1

Part No BCP56T1
Manufacturer ON Semiconductor
Catalog Miscellaneous
Description MEDIUM POWER NPN SILICON HIGH CURRENT TRANSISTOR SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819163-BCP56T1
Ultra Librarian 3D Model Ultra Librarian BCP56T1 CAD Model

Description

ON Semiconductor BCP56T1 NPN Bipolar Transistor

The BCP56T1 from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of applications that require medium power switching and amplification. This versatile transistor is capable of handling moderate power levels while maintaining high efficiency and reliability, making it a popular choice for designers and engineers in the electronics industry.

Key Features:

  • High Current Capacity: The BCP56T1 is capable of handling continuous collector currents up to 1 A, making it suitable for driving moderate loads.
  • High Voltage Rating: With a collector-emitter voltage (VCEO) of 80 V, it can be used in circuits that operate at higher voltages, providing a good margin for safety and reliability.
  • Low Saturation Voltage: This transistor has a low VCE(sat) which ensures efficient operation with minimal power loss, especially important in battery-powered applications.
  • High Transition Frequency: With a transition frequency (fT) of 100 MHz, the BCP56T1 is suitable for high-speed switching applications and can be used in RF circuits.
  • Thermal Performance: The device comes in a SOT-223 package, which provides excellent thermal performance and helps in maintaining stability under varying operational conditions.

Applications:

The BCP56T1 is ideal for a range of applications that include, but are not limited to:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • Audio amplifiers
  • Signal processing
  • Switching regulators

ON Semiconductor's BCP56T1 offers a balanced combination of performance and flexibility, ensuring it can meet the needs of various medium power applications. Its robust design and manufacturing quality make it a reliable component for commercial and industrial electronic devices. Whether you are designing power supplies, amplifiers, or any other medium power circuitry, the BCP56T1 is a solid choice that can help you achieve efficient and stable operation.

For detailed specifications and application guidelines, designers should refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1347 $50.5125
795+ $0.1261 $100.2495
1,235+ $0.1217 $150.2995
1,770+ $0.1130 $200.0100
2,300+ $0.1087 $250.0100
2,880+ $0.1043 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess