EN
  • EN
  • DE

BC557B

Part No BC557B
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description Amplifier Transistors | TRANS PNP 45V 0.1A TO-92 / Trans GP BJT PNP 45V 0.1A 500mW 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type PNP
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 45V
Vce Saturation (Maximum) at Ib, Ic 650mV at 5mA, 100mA
Current - Collector Cutoff (Maximum) 100nA
DC Current Gain (hFE) (Minimum) at Ic, Vce 180 at 2mA, 5V
Maximum Power 625mW
Frequency - Transition 320MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Family Part Number BC557
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 095188-BC557B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BC557B
Introduction Date September 25, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC557B CAD Model

Description

ON Semiconductor BC557B - PNP Bipolar Transistor

The BC557B from ON Semiconductor is a PNP bipolar junction transistor (BJT) known for its high reliability and performance. This small-signal transistor is particularly suited for low-power applications and is commonly used in amplification and switching functions.

Key Features:

  • Voltage Ratings: The BC557B has a collector-emitter voltage (VCEO) of -45V, a collector-base voltage (VCBO) of -50V, and an emitter-base voltage (VEBO) of -5V, making it suitable for a range of electronic circuits.
  • Current Ratings: It can handle a continuous collector current (IC) up to -100mA, providing sufficient capacity for a variety of low-power tasks.
  • Power Dissipation: With a power dissipation (Ptot) of 500mW, it can adequately dissipate the heat generated during operation.
  • Gain Bandwidth Product (fT): It has a transition frequency of 150MHz, which is indicative of the transistor's ability to operate effectively at higher frequencies.
  • High Current Gain: The BC557B boasts a high DC current gain (hFE) range of 125 to 800, offering a robust amplification factor for incoming signals.

Applications:

The versatility of the BC557B allows it to be used in a wide array of applications, including but not limited to:

  • General purpose amplification
  • Switching applications
  • Audio amplifiers
  • Signal processing
  • Driver stages in hi-fi amplifiers and television circuits

Package and Quality:

The BC557B is offered in a TO-92 package, which is a through-hole device that is easy to handle and solder, even for hobbyists. ON Semiconductor's commitment to quality ensures that each transistor meets stringent standards for performance and reliability.

Environmental Compliance:

Adhering to environmental regulations, the BC557B from ON Semiconductor is manufactured with the consideration of eco-friendly use. It complies with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3,145+ $0.0184 $57.8680
6,715+ $0.0172 $115.4980
10,420+ $0.0166 $172.9720
14,930+ $0.0155 $231.4150
19,380+ $0.0149 $288.7620
24,195+ $0.0143 $345.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 3145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess