Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 6A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) @ Ib, Ic 1.5V @ 600mA, 6A
Current - Collector Cutoff (Maximum) 700μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 15 @ 3A, 4V
Power - Max 2W
Frequency - Transition 3MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1267455-TIP41CG
Manufacturer Homepage www.onsemi.com
Family Name TIP41C
Introduction Date October 22, 2004
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TIP41CG CAD Model

Description

ON Semiconductor TIP41CG NPN Power Transistor

The TIP41CG is a versatile NPN power transistor designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This device is part of the TIP41 series, which is renowned for its reliability and performance in a wide array of power amplification and switching applications. The TIP41CG is specifically crafted to meet the rigorous demands of modern electronic circuits, making it an ideal choice for designers and hobbyists alike.

Key Features:

  • High Voltage Capabilities: With a collector-emitter voltage (VCEO) of 100V, the TIP41CG can handle high voltage applications, making it suitable for power supply circuits and motor control systems.
  • High Current Performance: This transistor can support a continuous collector current (IC) of up to 6A, which allows it to drive larger loads and provides ample current for most power amplification needs.
  • Complementary PNP Type: The TIP41CG has a complementary PNP partner, the TIP42CG, enabling the use of push-pull configurations for improved efficiency in audio amplification and other applications.
  • Robust Thermal Performance: With a maximum operating junction temperature of 150°C, the TIP41CG ensures reliable operation even under thermal stress, and its TO-220 package provides excellent heat dissipation.

Applications:

The TIP41CG is well-suited for a diverse range of applications, including:

  • Audio power amplifiers
  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • Switching regulators
  • General-purpose switching and amplification

With its combination of high power handling and thermal efficiency, the TIP41CG is a reliable choice for projects that require a robust and durable power transistor. ON Semiconductor's commitment to quality ensures that the TIP41CG will deliver consistent performance, making it a valuable component in any power electronics design.

For detailed specifications and application notes, designers are encouraged to consult the TIP41CG datasheet available on the ON Semiconductor website. This resource provides in-depth information, including electrical characteristics, package details, and typical usage scenarios, to help integrate the TIP41CG into your next project successfully.

You May Also Be Interested in

Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
Trans Darlington NPN 60V 30A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN DARL 60V 30A TO-3
Lowest to $6.2832
ECAD model for MJ11012G
ON Semiconductor
Trans GP BJT NPN 160V 16A 125000mW 3-Pin(3+Tab) TO-247 Tube / TRANS NPN 160V 16A TO247
Lowest to $17.7164
ECAD model for MJE4343G
Microchip Technology
TRANS PNP 40V 1A TO39
Lowest to $16.2986
ECAD model for JANTX2N3467
ON Semiconductor
TRANS NPN 40V 0.1A SOT-23 / Trans GP BJT NPN 40V 0.1A 300mW 3-Pin SOT-23 T/R
Need more? Email Us
ECAD model for MMBTA20LT1G
ON Semiconductor
Trans GP BJT NPN 450V 6A 100000mW 3-Pin(3+Tab) TO-220AB Tube / TRANS NPN 450V 6A TO-220AB
Need more? Email Us
ECAD model for MJE18006
ON Semiconductor
Trans GP BJT NPN 250V 16A 200000mW 3-Pin(3+Tab) TO-264 Tube / TRANS NPN 250V 16A TO264
Lowest to $2.2465
ECAD model for MJL21196G
ON Semiconductor
Trans GP BJT NPN 140V 15A 200000mW 3-Pin(2+Tab) TO-3 Tray / TRANS NPN 140V 15A TO-3
Lowest to $7.4330
ECAD model for MJ15001G
Micro Commercial Co
TRANS NPN 40V 0.2A SOT23
Lowest to $0.0406
ECAD model for MMBT3904-TP

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8817 $52.9020
140+ $0.7234 $101.2760
215+ $0.7008 $150.6720
295+ $0.6782 $200.0690
385+ $0.6556 $252.4060
515+ $0.5878 $302.7170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention