EN
  • EN
  • DE

BAV70DXV6T1

Part No BAV70DXV6T1
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOT-563, SOT-666
Case / Package SOT-563
Family Name BAV70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAV70DXV6T1OSCT, BAV70DXV6T1OSTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863524-BAV70DXV6T1
Ultra Librarian 3D Model Ultra Librarian BAV70DXV6T1 CAD Model

Description

ON Semiconductor BAV70DXV6T1 High-Speed Switching Diode

The BAV70DXV6T1 from ON Semiconductor is a robust and versatile high-speed switching diode designed to meet the demanding requirements of modern electronic circuits. This component is well-suited for high-speed switching applications in a variety of markets, including consumer electronics, automotive, telecommunications, and industrial systems.

The BAV70DXV6T1 is a dual series switching diode encapsulated in a compact SOT-563 surface-mount package, which provides space-saving benefits and is compatible with automated assembly processes. Its small form factor does not compromise its performance, as it offers excellent switching speed and low leakage current characteristics.

Key features of the BAV70DXV6T1 include:

  • High-Speed Switching: With fast switching times, the diode is capable of operating at high frequencies, making it suitable for high-speed applications.
  • Low Capacitance: The device's low capacitance allows for improved signal integrity, making it ideal for use in high-frequency signal switching and video applications.
  • Low Leakage Current: It exhibits low leakage current, which enhances the overall efficiency of the circuit by minimizing power loss.
  • Reverse Voltage: The BAV70DXV6T1 can withstand a continuous reverse voltage of up to 70V, providing a good margin for safety in various applications.
  • Dual Diodes: The dual diode configuration enables the design of more compact circuits, reducing the need for additional components and simplifying the overall design.

The BAV70DXV6T1 is characterized by its high reliability and durability, which is a testament to ON Semiconductor's commitment to quality. This diode is also RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction.

Whether used in signal processing, voltage clamping, or protection circuits, the BAV70DXV6T1 offers designers a high-performance solution that combines efficiency with practicality. Its superior switching characteristics and small package make it an excellent choice for next-generation electronic designs.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by ON Semiconductor. The BAV70DXV6T1 is a testament to the company's innovation in providing advanced semiconductor solutions that enable progress in various technology sectors.

You May Also Be Interested in

STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1187 $58.1630
1,190+ $0.0974 $115.9060
1,840+ $0.0944 $173.6960
2,535+ $0.0912 $231.1920
3,275+ $0.0882 $288.8550
4,380+ $0.0792 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess