EN
  • EN
  • DE

CC2570RHAR

Part No CC2570RHAR
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX ISM>1GHZ 40VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 40-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-VQFN (6x6)
Family Name CC2570
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866008-CC2570RHAR
Ultra Librarian 3D Model Ultra Librarian CC2570RHAR CAD Model

Description

The CC2570RHAR is a state-of-the-art integrated circuit from Texas Instruments, designed to meet the advanced requirements of modern wireless communication systems. This high-performance product is a testament to Texas Instruments' commitment to providing innovative solutions for the electronics market.

Key Features

  • High Integration: The CC2570RHAR integrates multiple features into a single chip, which helps reduce the overall system complexity and the number of external components required. This level of integration facilitates a smaller footprint and can lead to cost savings in mass production.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered applications. Its low power consumption extends the battery life of portable devices, making it a perfect choice for IoT (Internet of Things) products and wireless sensors.
  • Robust Connectivity: It supports various wireless communication protocols, ensuring robust and reliable connectivity. This makes it suitable for a wide range of applications, from home automation to industrial control systems.
  • Programmability: The CC2570RHAR offers programmable options that allow developers to customize its operation to fit specific application requirements. This flexibility is invaluable in a market where customization can provide a competitive edge.

Applications

The versatility of the CC2570RHAR makes it suitable for a diverse array of applications. It is widely used in:

  • Smart Home Devices
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • Consumer Electronics
  • Health and Wellness Devices

Quality and Reliability

Texas Instruments is renowned for its rigorous testing and quality control processes. The CC2570RHAR is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging environments.

Technical Support and Resources

Developers considering the CC2570RHAR for their projects can rely on Texas Instruments' extensive technical support network. With a wealth of online resources, including datasheets, application notes, and design guides, integrating this product into your design is made easier.

You May Also Be Interested in

Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0070 $54.0630
21+ $4.9288 $103.5048
32+ $4.7748 $152.7936
44+ $4.6207 $203.3108
56+ $4.4667 $250.1352
75+ $4.0046 $300.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,771 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess