EN
  • EN
  • DE

ASX340AT3C00XPED0-DRBR

Part No ASX340AT3C00XPED0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description VGA 1/4 CIS SOC / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 728H x 560V
Frames per Second 60
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LFBGA
Supplier Device Package 63-IBGA (7.5x7.5)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number ASX340
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1355762-ASX340AT3C00XPED0-DRBR
Ultra Librarian 3D Model Ultra Librarian ASX340AT3C00XPED0-DRBR CAD Model

Description

Product Overview: ASX340AT3C00XPED0-DRBR from ON Semiconductor

The ASX340AT3C00XPED0-DRBR is a state-of-the-art image sensor module designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This advanced sensor is part of the company's extensive portfolio of imaging products and is specifically engineered to deliver high-quality imaging solutions for a wide range of applications, including industrial imaging, surveillance, and automotive systems.

Key Features

  • High-Resolution Imaging: The sensor boasts a high pixel count, providing crisp and clear images. This makes it ideal for applications that require precise image capture and detailed visual data.
  • Low-Light Performance: Designed with low-light sensitivity in mind, the ASX340AT3C00XPED0-DRBR performs exceptionally well in environments with minimal lighting, ensuring reliable image quality in challenging conditions.
  • Advanced Pixel Technology: Utilizing ON Semiconductor's cutting-edge pixel technology, the sensor offers improved dynamic range, reduced noise, and enhanced color fidelity, resulting in superior image quality.
  • High Frame Rate: The ability to capture images at a high frame rate makes this sensor suitable for applications that require fast and smooth video capture, such as high-speed industrial inspection or advanced driver-assistance systems (ADAS).
  • Robust Design: The ASX340AT3C00XPED0-DRBR is built to withstand harsh environments, making it a reliable choice for outdoor or industrial applications that may expose the sensor to extreme temperatures, vibrations, or other challenging conditions.

Applications

The versatility of the ASX340AT3C00XPED0-DRBR allows it to be integrated into a multitude of application areas. Its high-resolution and low-light capabilities make it an excellent choice for security and surveillance cameras, providing clear footage day and night. In the industrial sector, it can be utilized for machine vision systems, enabling precise quality control and automation. The automotive industry can also benefit from this sensor, as it can be used in ADAS to enhance vehicle safety and driver assistance features.

Technical Specifications

The ASX340AT3C00XPED0-DRBR image sensor module includes a comprehensive set of technical specifications that ensure compatibility and performance across various platforms. Detailed datasheets and technical documentation are available from ON Semiconductor, providing in-depth information on electrical characteristics, pin configurations, and operational parameters.

In conclusion, the ASX340AT3C00XPED0-DRBR from ON Semiconductor represents a blend of high-quality imaging, robust performance, and versatility, making it a top choice for developers and manufacturers seeking a reliable imaging solution.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess