EN
  • EN
  • DE

ARX3A0CSSM00SMKA0-CR

Part No ARX3A0CSSM00SMKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 0.3MP 1/10.3 CIS SOC / CMOS Image Sensor 560H x 560V 2.2µm x 2.2µm 35-ODCSP (3.39x3.44)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 560H x 560V
Frames per Second 360
Voltage - Supply -
Package / Case 35-WFBGA, CSPBGA
Supplier Device Package 35-ODCSP (3.39x3.44)
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355765-ARX3A0CSSM00SMKA0-CR
Ultra Librarian 3D Model Ultra Librarian ARX3A0CSSM00SMKA0-CR CAD Model

Description

The ARX3A0CSSM00SMKA0-CR from ON Semiconductor is a cutting-edge image sensor designed to deliver high-quality imaging solutions for a wide range of applications. This compact and efficient sensor is part of ON Semiconductor's renowned portfolio of imaging products that are known for their exceptional performance, reliability, and innovation.

Key Features

  • Resolution: The ARX3A0CSSM00SMKA0-CR boasts a resolution of 0.3 Megapixels, providing clear and sharp images for applications that require precision and detail.
  • Pixel Size: With a pixel size of 1.560 µm x 1.560 µm, this sensor captures ample light, ensuring high-quality images even in low-light conditions.
  • Optical Format: The 1/10-inch optical format is perfectly suited for compact devices, allowing this sensor to be used in space-constrained applications without compromising on image quality.
  • Frame Rate: It delivers an impressive frame rate, enabling smooth video capture and facilitating applications that require fast image processing.
  • Shutter Type: The sensor features a rolling shutter, which allows for simpler design architectures and cost-effective solutions while still providing excellent image capture capabilities.
  • Interface: Equipped with a versatile MIPI interface, the ARX3A0CSSM00SMKA0-CR ensures high-speed data transfer and easy integration with a wide range of systems.

Applications

The ARX3A0CSSM00SMKA0-CR is ideal for various applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and webcams
  • Medical imaging devices for diagnostics and patient monitoring
  • Security and surveillance systems for both residential and commercial properties
  • Automotive systems, including driver assistance and in-cabin monitoring
  • Industrial automation for quality control and process monitoring

Design and Integration

ON Semiconductor provides comprehensive support for designers integrating the ARX3A0CSSM00SMKA0-CR into their systems. Detailed documentation, reference designs, and customer support ensure a smooth design process, leading to faster time-to-market and reduced development costs.

Environmental and Quality Certifications

As with all ON Semiconductor products, the ARX3A0CSSM00SMKA0-CR is manufactured to meet the highest standards of quality and environmental responsibility. It complies with RoHS directives and is produced in facilities certified for ISO standards, ensuring both performance and sustainability.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0316 $60.1896
15+ $8.2311 $123.4665
22+ $7.9739 $175.4258
30+ $7.7167 $231.5010
39+ $7.4595 $290.9205
52+ $6.6878 $347.7656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess