EN
  • EN
  • DE

CD43-2R2MC

Part No CD43-2R2MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051607-CD43-2R2MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD43-2R2MC CAD Model

Description

The CD43-2R2MC is a power inductor manufactured by Sumida America Components Inc. It's designed for use in a variety of power conversion applications. Its compact size and robust construction make it ideal for devices where space is limited and reliable performance is required.

Applications

  • DC-DC converters
  • Power supplies for portable electronics
  • Voltage regulators
  • Filtering circuits
  • LED drivers

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Compact size
  • Low DC resistance
  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • RoHS compliant

Benefits

  • Reduced electromagnetic interference (EMI) minimizes noise and improves signal integrity.
  • High current capacity ensures stable operation under heavy loads.
  • Compact size allows for use in space-constrained applications.
  • Low DCR improves efficiency and reduces power loss.

Additional Details

The CD43 series inductors from Sumida are known for their reliability and consistent performance. The CD43-2R2MC, with its 2.2 µH inductance and ±20% tolerance, provides a good balance of inductance and current handling capability. Its shielded construction helps to minimize electromagnetic interference, making it suitable for use in sensitive electronic circuits. This inductor is designed for surface mount technology (SMT) and is compatible with standard reflow soldering processes. The part is lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications:

  • Inductance: 2.2 µH
  • Tolerance: ±20%
  • Saturation Current: Approximately 2.9A (depending on testing conditions)
  • RMS Current: Approximately 2.7A (depending on testing conditions)
  • DC Resistance (DCR): Approximately 0.035Ω
  • Shielded: Yes
  • Package Size: 4.5mm x 4.0mm x 3.2mm

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess