EN
  • EN
  • DE

AR0522SRSM09SURA0-DP

Part No AR0522SRSM09SURA0-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Voltage - Supply -
Package / Case 52-LCC
Supplier Device Package 52-PLCC (12x12)
Base Product Number AR0522
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355768-AR0522SRSM09SURA0-DP
Ultra Librarian 3D Model Ultra Librarian AR0522SRSM09SURA0-DP CAD Model

Description

The AR0522SRSM09SURA0-DP is a cutting-edge image sensor module designed and manufactured by ON Semiconductor, a leading name in the field of semiconductor-based solutions. This high-performance product is part of ON Semiconductor's extensive range of CMOS image sensors that cater to a wide array of applications, including industrial imaging, security, automotive, and consumer electronics.

Featuring a 5.1 Megapixel resolution, this sensor provides exceptional image quality with a pixel size of 2.2 µm x 2.2 µm, delivering high sensitivity and low noise levels. This makes the AR0522SRSM09SURA0-DP ideal for applications that require precise imaging in varying light conditions. Its optical format of 1/2.5-inch is well-suited for compact designs without compromising on the quality of the captured image.

The AR0522SRSM09SURA0-DP is equipped with advanced features such as support for multiple color filter arrays, including RGB and monochrome, which enhances its versatility in different imaging scenarios. The sensor's ability to operate in both rolling and global shutter modes allows users to choose the appropriate shutter mechanism based on the specific requirements of their application, whether it's to capture fast-moving objects or to minimize image distortion.

The sensor module comes with a digital parallel or MIPI CSI-2 serial output interface, providing flexibility in system design and ensuring easy integration with a wide range of processors and peripheral devices. Additionally, the AR0522SRSM09SURA0-DP boasts an impressive dynamic range and supports advanced functionalities such as automatic exposure control, gain control, and white balance, which contribute to its capability to produce high-quality images in auto-mode.

In summary, the AR0522SRSM09SURA0-DP from ON Semiconductor is a robust and versatile image sensor module that offers high-resolution imaging capabilities with advanced features. It is an ideal choice for developers and manufacturers who are seeking a reliable and high-performing imaging component for their products.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8023 $82.8023
2+ $67.9403 $135.8806
3+ $65.8172 $197.4516
4+ $63.6941 $254.7764
5+ $61.5709 $307.8545
6+ $55.2015 $331.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess