EN
  • EN
  • DE

AR0330CM1C12SHKA0-CR

Part No AR0330CM1C12SHKA0-CR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description CMOS IMAGE SENSOR, 3 MP / Image Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 23 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 861772-AR0330CM1C12SHKA0-CR
Ultra Librarian 3D Model Ultra Librarian AR0330CM1C12SHKA0-CR CAD Model

Description

The AR0330CM1C12SHKA0-CR is a high-performance CMOS digital image sensor from ON Semiconductor. This sensor boasts a 3.4 Megapixel resolution, delivering crisp and clear images suitable for a variety of applications, including surveillance, automotive, industrial, and medical imaging systems. With a 1/3-inch optical format, it provides a perfect balance between high resolution and compact design, enabling its integration into space-constrained devices.

Key Features

  • Resolution: The sensor features a 2304H x 1536V active-pixel array, providing detailed images with a 3.4 Megapixel count.
  • Pixel Size: With a 2.2 µm pixel pitch, the AR0330CM1C12SHKA0-CR captures high-quality images with excellent low-light performance.
  • Optical Format: The 1/3-inch optical format is a popular size, offering a good compromise between sensitivity and compactness.
  • Frame Rate: It offers a maximum frame rate of 60 frames per second at full resolution, ensuring smooth video capture for dynamic scenes.
  • Shutter: The sensor includes an electronic rolling shutter with global reset release, which minimizes skew and provides consistent exposure times.
  • Output Interface: The AR0330CM1C12SHKA0-CR supports a 4-lane Serial High-speed Pixel Interface (HiSPi), capable of sustaining the high data rates required for HD video.
  • Dynamic Range: It delivers an impressive dynamic range with ON Semiconductor's advanced pixel technology, capturing both bright and dark areas of a scene effectively.
  • Programmability: The sensor provides multiple programmable modes for frame rate, exposure, and gain controls, allowing customization to meet specific application requirements.

Applications

The versatility of the AR0330CM1C12SHKA0-CR makes it an ideal choice for a wide range of applications. In the automotive sector, it can be used for advanced driver-assistance systems (ADAS) and rear-view cameras. For security and surveillance, the sensor's high resolution and excellent low-light performance are critical for capturing clear images in various lighting conditions. It also finds use in industrial automation, where precise image capture is necessary for inspection and quality control. Additionally, it is well-suited for medical devices that require high-resolution imaging for diagnostics and monitoring.

With its advanced imaging capabilities, the AR0330CM1C12SHKA0-CR from ON Semiconductor represents a reliable and versatile solution for high-quality digital imaging across multiple industries.

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess