EN
  • EN
  • DE

AR0237ATSC12XUEA0-DPBR

Part No AR0237ATSC12XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB 80-IBGA / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1928H x 1088V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 80-LBGA
Supplier Device Package 80-IBGA (10x10)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1354423-AR0237ATSC12XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0237ATSC12XUEA0-DPBR CAD Model

Description

The ON Semiconductor AR0237ATSC12XUEA0-DPBR is a cutting-edge CMOS digital image sensor with an active-pixel array of 1928(H) x 1088(V). It is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for a variety of applications, including surveillance, automotive, drone, and industrial imaging systems.

Key Features

  • Resolution: The sensor provides a high-definition resolution of 2.1 Megapixels, ensuring crisp and clear images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it offers an excellent balance between high resolution and sensitivity.
  • Optical Format: The 1/2.7-inch optical format is compatible with a wide range of lenses and optical systems.
  • Frame Rate: It supports a maximum frame rate of 1080p at 60 frames per second, enabling smooth video capture for dynamic scenes.
  • Dynamic Range: The sensor features ON Semiconductor's advanced pixel technology, providing an extended dynamic range for capturing details in both bright and dark areas of the image.
  • Interface: The high-speed MIPI CSI-2 serial interface ensures fast data transfer rates, which is crucial for applications requiring quick image processing.

Advanced Imaging Capabilities

The AR0237ATSC12XUEA0-DPBR sensor incorporates sophisticated imaging features such as automatic exposure control, automatic white balance, and automatic black level calibration. These features simplify the task of obtaining high-quality images under varying conditions.

Flexibility and Integration

Designed with flexibility in mind, the sensor can be easily integrated into existing systems thanks to its compact design and industry-standard interface. It also offers multiple control interfaces, including I2C and SPI, for comprehensive system control.

Durability and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the AR0237ATSC12XUEA0-DPBR image sensor is no exception. It is built to withstand the rigors of demanding environments, ensuring consistent performance and longevity.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4061 $82.2183
6+ $22.4871 $134.9226
8+ $21.7844 $174.2752
11+ $21.0817 $231.8987
15+ $20.3790 $305.6850
19+ $18.2707 $347.1433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess