EN
  • EN
  • DE

AR0143ATSC00XUEA1-DRBR

Part No AR0143ATSC00XUEA1-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CMOS 1MP 1/4 CIS / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series *
Package Tray
Product Status Active
Base Product Number AR0143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1377864-AR0143ATSC00XUEA1-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0143ATSC00XUEA1-DRBR CAD Model

Description

The ON Semiconductor AR0143ATSC00XUEA1-DRBR is a cutting-edge CMOS image sensor that offers superior imaging performance for a wide range of applications. Designed with precision and functionality in mind, this sensor is ideal for automotive, industrial, and security systems where high-quality image capture is crucial.

Key Features:

  • Pixel Size: The AR0143ATSC00XUEA1-DRBR features a 1/4-inch optical format with a 3.0 µm pixel size, enabling it to capture images with excellent detail and clarity.
  • Resolution: With a resolution of 1.2 Megapixels (1280 x 960), this sensor provides high-definition imaging capabilities, making it suitable for applications that require precise image analysis.
  • Frame Rate: The sensor supports a maximum frame rate of 45 frames per second at full resolution, allowing for smooth video capture even in motion-intensive scenarios.
  • Dynamic Range: It boasts an impressive dynamic range, which ensures that the sensor can handle a variety of lighting conditions, from bright sunlight to low-light environments.
  • Interface: The sensor is equipped with a HiSPi (High-Speed Pixel Interface), ensuring fast and reliable data transfer between the sensor and the processing unit.

Advanced Technologies:

The AR0143ATSC00XUEA1-DRBR incorporates advanced technologies that enhance its performance and versatility:

  • Backside Illumination (BSI): This technology improves low-light performance, making the sensor ideal for security cameras and automotive applications where lighting conditions can be unpredictable.
  • Advanced Noise Reduction: The sensor includes sophisticated noise reduction algorithms that help to produce clear, crisp images even in challenging conditions.
  • Automatic Exposure Control: This feature adjusts the sensor's settings in real-time to adapt to changing light levels, ensuring consistent image quality.

Applications:

The versatility of the AR0143ATSC00XUEA1-DRBR makes it suitable for a variety of applications, including:

  • Advanced Driver Assistance Systems (ADAS)
  • Surveillance and security cameras
  • Industrial machine vision systems
  • Medical imaging devices

In conclusion, the ON Semiconductor AR0143ATSC00XUEA1-DRBR is a high-performance CMOS image sensor that delivers exceptional image quality and is designed to meet the rigorous demands of modern imaging applications.

You May Also Be Interested in

NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess