EN
  • EN
  • DE
  • IT

AR0143ATSC00XUEA0-TPBR

Part No AR0143ATSC00XUEA0-TPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 1.3MP 1/4 CIS  /  CMOS Image Sensor 1344H x 968V 3µm x 3µm 80-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1344H x 968V
Frames per Second 30
Package / Case 80-LFBGA
Supplier Device Package 80-IBGA (9x9)
Base Product Number AR0143
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Standard Package 2,000
Win Source Part Number 1045896-AR0143ATSC00XUEA0-TPBR
Ultra Librarian 3D Model Ultra Librarian AR0143ATSC00XUEA0-TPBR CAD Model

Description

ON Semiconductor AR0143ATSC00XUEA0-TPBR Product Overview

The AR0143ATSC00XUEA0-TPBR is a cutting-edge CMOS digital image sensor from ON Semiconductor's renowned portfolio of imaging technology. This high-performance sensor is designed to deliver superior image quality in a wide range of lighting conditions, making it an ideal choice for a variety of applications including surveillance, automotive, industrial, and consumer electronics.

Key Features

  • Resolution: The sensor boasts a 1/4-inch optical format and provides a 1.0 Megapixel resolution (1280 x 800 pixels), ensuring crisp and clear images.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, it captures more light, improving low-light performance and dynamic range.
  • Frame Rate: It supports a high frame rate of up to 45 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects without motion blur.
  • Technology: The sensor incorporates ON Semiconductor's advanced pixel technology, providing excellent image quality and color fidelity.
  • Output Interface: The AR0143ATSC00XUEA0-TPBR features a versatile MIPI CSI-2 interface that allows for easy integration with a wide range of processors and FPGAs.
  • Shutter Type: It utilizes a global shutter function which captures the entire image simultaneously, reducing distortion in fast-moving scenes.

Applications

The sensor's robust performance and adaptability make it suitable for a variety of applications:

  • Advanced Driver-Assistance Systems (ADAS)
  • Machine Vision and Robotics
  • Security and Surveillance Cameras
  • Unmanned Aerial Vehicles (UAVs)
  • Wearable Devices

Product Quality and Support

ON Semiconductor is committed to providing high-quality products and the AR0143ATSC00XUEA0-TPBR is no exception. It is manufactured to the highest standards to ensure reliability and durability. In addition, ON Semiconductor offers comprehensive technical support to assist customers with integration and optimization of the sensor in their applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS 5MP 52PLCC / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC (12x12)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $47.9033
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $11.2749
ON Semiconductor
IMAGE SENSOR CMOS ODCSP-69 / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $27.7076
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 80-IBGA (10x10)
Lowest to $13.3132
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
2 MP 1/3 CIS / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 80-IBGA (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.4192 $82.2576
6+ $22.4983 $134.9898
9+ $21.7945 $196.1505
13+ $21.0922 $274.1986
16+ $20.3885 $326.2160
22+ $18.2799 $402.1578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,612 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess