EN
  • EN
  • DE

AR0135CS2C00SUEA0-DPBR

Part No AR0135CS2C00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1MP 1/3 CIS SO / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Voltage - Supply 1.8V ~ 2.8V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0135
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355782-AR0135CS2C00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0135CS2C00SUEA0-DPBR CAD Model

Description

ON Semiconductor AR0135CS2C00SUEA0-DPBR CMOS Image Sensor

The ON Semiconductor AR0135CS2C00SUEA0-DPBR is a cutting-edge CMOS image sensor designed to deliver superior imaging performance in a wide range of applications. This sensor is part of ON Semiconductor's AR0135CS series, known for its high-quality imaging solutions that cater to both industrial and consumer markets. With its 1/3-inch optical format and a 1.2 Megapixel resolution, this sensor captures images with exceptional clarity and detail.

Featuring a pixel size of 3.75 µm x 3.75 µm, the AR0135CS2C00SUEA0-DPBR provides excellent sensitivity and low-light performance, making it an ideal choice for security cameras, surveillance systems, and automotive applications where clear vision is critical. The sensor operates at a maximum frame rate of 60 frames per second at full resolution, ensuring smooth video capture and enabling it to keep up with fast-moving scenes.

One of the key advantages of this sensor is its Digital Pixel Binning (DPBR) technology, which allows for enhanced low-light performance. This feature combines the signals from adjacent pixels, effectively increasing the sensor's sensitivity and improving image quality under challenging lighting conditions. The AR0135CS2C00SUEA0-DPBR also includes an on-chip analog-to-digital converter (ADC) that provides 12-bit output, ensuring that the images produced are rich in detail and gradation.

This sensor supports multiple interface options, including a parallel interface and a serial interface (HiSPi), offering flexibility in system design and integration. It is also designed with advanced features such as automatic exposure control, automatic gain control, and automatic white balance, which simplify the camera development process and reduce the need for additional processing power.

The AR0135CS2C00SUEA0-DPBR is built to be reliable and durable, with an operating temperature range that suits various environments. Its compact size and low power consumption make it an excellent choice for portable and battery-powered devices. Whether for industrial imaging, machine vision, or advanced driver-assistance systems (ADAS), the AR0135CS2C00SUEA0-DPBR from ON Semiconductor is engineered to meet the high-performance demands of modern imaging applications.

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2460 $82.4920
3+ $33.8429 $101.5287
5+ $32.7853 $163.9265
7+ $31.7277 $222.0939
9+ $30.6701 $276.0309
11+ $27.4974 $302.4714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess