EN
  • EN
  • DE

AR0134CSSM00SUEA0-DRBR

Part No AR0134CSSM00SUEA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75μm x 3.75μm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Standard Package 2,600 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 991667-AR0134CSSM00SUEA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM00SUEA0-DRBR CAD Model

Description

ON Semiconductor AR0134CSSM00SUEA0-DRBR: A High-Performance CMOS Image Sensor

The ON Semiconductor AR0134CSSM00SUEA0-DRBR is a cutting-edge CMOS digital image sensor that offers superior image quality with its 1/3-inch optical format and a resolution of 1.2 megapixels. This high-performance sensor is designed to meet the demanding needs of a wide range of imaging applications, from industrial automation and security to automotive and consumer electronics.

Featuring a pixel size of 3.75 µm x 3.75 µm, this sensor provides excellent sensitivity and low-light performance, making it ideal for scenarios where lighting conditions are not optimal. The AR0134CSSM00SUEA0-DRBR is capable of capturing high-quality images at a frame rate of up to 45 frames per second (fps) at full resolution, ensuring smooth and clear video capture for dynamic scenes.

This sensor incorporates ON Semiconductor's advanced global shutter technology, which allows for the capture of fast-moving objects without the distortion typically associated with rolling shutters. The global shutter function is crucial for applications that require precise image capture, such as barcode scanning, drone mapping, and traffic monitoring.

The AR0134CSSM00SUEA0-DRBR is equipped with an array of features that enhance its performance and flexibility. It supports multiple readout modes, including binning, sub-sampling, and windowing, which can be utilized to increase frame rates and adjust the field of view. Additionally, the sensor offers an extensive dynamic range and supports automatic exposure control, automatic gain control, and automatic white balance, simplifying the task of capturing high-quality images under varying lighting conditions.

Designed for easy integration, this sensor comes in a compact CSP-67 package, which is compatible with standard manufacturing processes. Its digital output is easily interfaced with a wide range of processors and FPGAs, allowing for quick and efficient system development.

Overall, the ON Semiconductor AR0134CSSM00SUEA0-DRBR image sensor is a robust and versatile solution that delivers outstanding image quality and performance, making it an excellent choice for developers and manufacturers seeking to incorporate reliable imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7751 $71.5502
4+ $29.3540 $117.4160
7+ $28.4367 $199.0569
9+ $27.5194 $247.6746
11+ $26.6021 $292.6231
15+ $23.8501 $357.7515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess