EN
  • EN
  • DE

AR0134CSSM00SUEA0-DPBR

Part No AR0134CSSM00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series -
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355783-AR0134CSSM00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSM00SUEA0-DPBR CAD Model

Description

ON Semiconductor AR0134CSSM00SUEA0-DPBR CMOS Image Sensor

The ON Semiconductor AR0134CSSM00SUEA0-DPBR is a high-performance 1/3-inch CMOS digital image sensor that delivers superior image quality with 1.2-megapixel resolution at a frame rate of 60 frames per second (fps). This sensor is designed to cater to a wide array of applications, ranging from industrial automation to security and surveillance systems.

Key Features:

  • Resolution: The sensor offers a high-definition resolution of 1280 x 960 pixels, which is ideal for capturing detailed images in various lighting conditions.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it provides a perfect balance between high resolution and sensitivity, ensuring clear and crisp images.
  • Frame Rate: A high frame rate of 60 fps allows for smooth video capture, making it suitable for applications that require dynamic scene analysis and real-time monitoring.
  • Global Shutter: The global shutter technology ensures that all pixels are exposed simultaneously, eliminating distortion in fast-moving scenes and providing accurate image acquisition.
  • Dynamic Range: The sensor features a wide dynamic range that enables it to perform well in environments with varying levels of brightness, from low-light to bright outdoor conditions.
  • Monochrome: As a monochrome sensor, it is optimized for applications that do not require color imaging but demand high sensitivity and contrast.

Applications:

The AR0134CSSM00SUEA0-DPBR is versatile and can be used in a variety of applications, such as:

  • Machine Vision Systems
  • Security and Surveillance Cameras
  • Barcode Scanners
  • Medical Imaging
  • Automotive and Robotics Vision Systems

Technical Specifications:

The sensor operates over a temperature range of -30°C to +85°C and comes in a CSP-48 package. It supports various interfaces, including parallel and serial, providing flexibility in system design. The AR0134CSSM00SUEA0-DPBR also features on-chip ADC (analog-to-digital conversion), which simplifies the design-in process, reducing the need for external components.

With its advanced imaging capabilities, the ON Semiconductor AR0134CSSM00SUEA0-DPBR CMOS image sensor is an excellent choice for developers and manufacturers looking to integrate high-quality imaging solutions into their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess