EN
  • EN
  • DE

AR0134CSSC00SUEA0-DPBR

Part No AR0134CSSC00SUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR MONO CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75μm x 3.75μm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Last Time Buy
Type CMOS with Processor
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 54
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-iBGA (9x9)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0134
Standard Package 2,600 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1208581-AR0134CSSC00SUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0134CSSC00SUEA0-DPBR CAD Model

Description

ON Semiconductor AR0134CSSC00SUEA0-DPBR CMOS Image Sensor

The ON Semiconductor AR0134CSSC00SUEA0-DPBR is a state-of-the-art CMOS image sensor designed for a broad range of imaging applications. This sensor combines high-performance imaging with the versatility and convenience required by today's most demanding visual capture systems. Boasting a 1/3-inch optical format and a 3.75-micron pixel size, this sensor is capable of capturing high-quality images with excellent resolution.

With a resolution of 1.2 megapixels, the AR0134CSSC00SUEA0-DPBR provides clear and detailed images, making it suitable for applications such as surveillance, machine vision, and automotive systems. The sensor's global shutter technology ensures that fast-moving objects are captured without distortion, which is critical for applications where accurate image capture is paramount.

The sensor features an extended operating temperature range, making it reliable in a variety of environmental conditions. This robustness is essential for outdoor applications or industrial settings where temperature fluctuations are common. Additionally, the sensor's monochrome configuration allows for enhanced sensitivity and improved performance in low-light conditions, which is particularly beneficial for security and night-vision applications.

ON Semiconductor has equipped the AR0134CSSC00SUEA0-DPBR with several advanced features to optimize image quality. These include automatic exposure control, automatic gain control, and automatic white balance. These automated functions ensure that the sensor can adapt to changing lighting conditions, providing consistent image quality without the need for manual adjustments.

Integration of the AR0134CSSC00SUEA0-DPBR into existing systems is facilitated by its flexible digital interface, which is compatible with a wide range of processors and DSPs. The sensor also supports multiple frame rates, allowing users to select the optimal balance between image quality and speed for their specific application.

In summary, the AR0134CSSC00SUEA0-DPBR from ON Semiconductor is a versatile and high-performing CMOS image sensor that delivers quality imaging solutions for a variety of industrial, automotive, and security applications. Its combination of high resolution, global shutter, and advanced image processing features make it a top choice for professionals seeking reliable and high-quality visual data capture.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
2088-BIT CCD LINEAR IMAGE SENSOR WITH PERIPHERAL CIRCUIT
Lowest to $42.7708
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess