EN
  • EN
  • DE

AR0130CSSM00SPCA0-E

Part No AR0130CSSM00SPCA0-E
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228139-AR0130CSSM00SPCA0-E
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR0130CSSM00SPCA0-E CAD Model

Description

ON Semiconductor AR0130CSSM00SPCA0-E Product Overview

The AR0130CSSM00SPCA0-E from ON Semiconductor is a cutting-edge CMOS digital image sensor with an active-pixel array of 1280H x 960V. It incorporates ON Semiconductor's advanced technology to deliver superior image quality and performance, making it an excellent choice for a wide range of imaging applications, including surveillance, industrial, medical, and automotive.

Key Features

  • Image Capture: The sensor boasts a 1/3-inch optical format, which is ideal for capturing high-resolution images with fine details.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it provides excellent sensitivity and low-light performance.
  • Frame Rate: It offers a maximum frame rate of 45 fps at full resolution, ensuring smooth video capture for dynamic scenes.
  • Shutter: The sensor features an electronic rolling shutter with global reset release, which allows for simultaneous exposure of all pixels and reduces motion artifacts.
  • Output Formats: Multiple output formats are supported, including 12-bit parallel and HiSPi (High Speed Pixel Interface).
  • Dynamic Range: It delivers a wide dynamic range, capturing clear images in both bright and low-light conditions.
  • Integration: The compact CSP (Chip Scale Package) design facilitates easy integration into a variety of camera systems.

Applications

The AR0130CSSM00SPCA0-E sensor's versatility makes it suitable for a broad spectrum of applications:

  • Security and surveillance cameras
  • Automotive imaging systems
  • Industrial machine vision
  • Medical diagnostic equipment
  • Unmanned aerial vehicles (UAVs)

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The AR0130CSSM00SPCA0-E image sensor is designed to meet the rigorous demands of professional imaging solutions. It operates over a temperature range of -30°C to +85°C, ensuring consistent performance across diverse environmental conditions.

Overall, the AR0130CSSM00SPCA0-E by ON Semiconductor is an exceptional image sensor that offers a perfect blend of performance, quality, and versatility, ideal for designers and engineers looking to push the boundaries of imaging technology.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Crouse-Hinds
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess