EN
  • EN
  • DE

AR0130CSSM00SPCA0-DRBR

Part No AR0130CSSM00SPCA0-DRBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 1280H x 960V 3.75μm x 3.75μm 48-ILCC (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number AR0130
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1235008-AR0130CSSM00SPCA0-DRBR
Ultra Librarian 3D Model Ultra Librarian AR0130CSSM00SPCA0-DRBR CAD Model

Description

ON Semiconductor AR0130CSSM00SPCA0-DRBR

The ON Semiconductor AR0130CSSM00SPCA0-DRBR is a high-performance CMOS digital image sensor that offers superior image quality with a resolution of 1.2 megapixels. This sensor is specifically designed to meet the stringent demands of industrial, security, and automotive applications, providing excellent low-light performance and high dynamic range.

Featuring a 1/3-inch optical format, the AR0130CSSM00SPCA0-DRBR sensor captures images at a pixel size of 3.75 µm x 3.75 µm, which allows for exceptional detail and sharpness. The sensor operates at a maximum frame rate of 60 frames per second at full resolution, ensuring smooth and clear video capture, even in fast-moving scenes.

One of the key features of this sensor is its ability to perform in challenging lighting conditions. It comes equipped with ON Semiconductor's advanced pixel technology, which provides a high dynamic range of up to 100 dB in linear mode and up to 120 dB in high dynamic range (HDR) mode. This makes it highly capable of handling scenes with contrasting areas of light and dark, delivering well-exposed images without the loss of detail.

The AR0130CSSM00SPCA0-DRBR sensor also includes an automatic exposure control, automatic white balance, automatic black level calibration, and supports multiple color filter array patterns, including RGB Bayer. This versatility ensures that the sensor can be easily integrated into a variety of camera systems and applications.

For ease of use, the sensor is designed with a simple two-wire serial interface for register programming and supports a single 3.3V power supply, minimizing the complexity of power management. Additionally, it comes in a CSP-67 package, which is known for its compact footprint and robustness, making it suitable for space-constrained applications.

In summary, the ON Semiconductor AR0130CSSM00SPCA0-DRBR digital image sensor is a reliable and high-quality solution for anyone looking to incorporate advanced imaging capabilities into their products. With its high resolution, excellent low-light performance, and high dynamic range, it stands out as a top choice for a wide range of imaging applications.

You May Also Be Interested in

ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MT9M034I12STM
Lowest to $72.1805
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1880 $70.3760
4+ $28.8722 $115.4888
6+ $27.9700 $167.8200
8+ $27.0677 $216.5416
10+ $26.1655 $261.6550
13+ $23.4587 $304.9631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess