EN
  • EN
  • DE

AR0130CSSC00SPBA0-DP1

Part No AR0130CSSC00SPBA0-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR 1.2MP 1/3 CIS  /  CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-PLCC (11.43x11.43)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3.75µm x 3.75µm
Active Pixel Array 1280H x 960V
Frames per Second 45
Voltage - Supply 1.7V ~ 1.95V, 2.5V ~ 3.1V
Package / Case 48-LCC
Supplier Device Package 48-PLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number AR0130
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AR0130CSSC00SPBA0-DP1OS,AR0130CSSC00SPBA0-DP1-ND
Standard Package 152
Win Source Part Number 1185881-AR0130CSSC00SPBA0-DP1
Ultra Librarian 3D Model Ultra Librarian AR0130CSSC00SPBA0-DP1 CAD Model

Description

The AR0130CSSC00SPBA0-DP1 is a high-quality CMOS image sensor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This innovative sensor is part of the AR0130 series, known for its exceptional image capturing capabilities and reliability in a wide range of imaging applications.

Key Features:

  • Resolution: The sensor boasts a 1/3-inch optical format, providing a resolution of 1.2 Megapixels. With a pixel size of 3.75 µm x 3.75 µm, it offers excellent image quality and clarity.
  • Frame Rate: It is capable of delivering high frame rates, supporting up to 60 frames per second (fps) at full resolution, which is ideal for capturing fast-moving objects without any motion blur.
  • Sensitivity: The AR0130CSSC00SPBA0-DP1 features advanced pixel technology that enhances sensitivity in both visible and near-infrared (NIR) wavelengths, making it suitable for low-light and day/night applications.
  • Dynamic Range: It offers an outstanding dynamic range, which ensures clear images in challenging high-contrast scenes.
  • Shutter: The sensor is equipped with an electronic rolling shutter that allows for smooth image capture with reduced artefacts.
  • Interface: The device provides a simple 4-lane Serial Pixel Interface (SPI) for easy integration into existing systems.

Applications:

The AR0130CSSC00SPBA0-DP1 is versatile and can be used in a variety of applications, including:

  • Security and surveillance cameras
  • Automotive vision systems
  • Industrial imaging
  • Medical imaging
  • Drone and aerial imaging

Quality and Reliability:

ON Semiconductor's commitment to quality ensures that the AR0130CSSC00SPBA0-DP1 meets the highest standards. The sensor is designed for robust performance and is capable of operating in extreme environmental conditions, making it a reliable choice for critical applications.

Conclusion:

With its combination of high resolution, fast frame rates, excellent sensitivity, and dynamic range, the AR0130CSSC00SPBA0-DP1 from ON Semiconductor stands out as a superior choice for developers and manufacturers who require a top-tier image sensor for their products. Its adaptability across various industries and applications makes it an invaluable component in the creation of advanced imaging solutions.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
NEC
Need more? Email Us
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CCD 1MP 28CDIP
Need more? Email Us
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR
Lowest to $84.8798
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,588 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess