EN
  • EN
  • DE

AMIS42671ICAB1G

Part No AMIS42671ICAB1G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Package Tube
Product Status Obsolete
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AMIS42671
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 96
Win Source Part Number 1217664-AMIS42671ICAB1G
Ultra Librarian 3D Model Ultra Librarian AMIS42671ICAB1G CAD Model

Description

Introducing the AMIS42671ICAB1G CAN Transceiver

The AMIS42671ICAB1G from ON Semiconductor is a robust, high-speed CAN (Controller Area Network) transceiver designed to serve as the interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is specifically engineered to operate in harsh automotive and industrial environments, offering a reliable solution for data communication in systems requiring high-speed data exchange with minimal electromagnetic emissions.

Key Features:

  • High-Speed CAN Interface: Supports up to 1 Mbps data transfer rates, making it suitable for high-speed applications in automotive and industrial control systems.
  • ISO 11898-5 Compliant: The device meets the stringent requirements of the ISO 11898-5 standard for CAN transceivers, ensuring compatibility with other compliant devices in the network.
  • Low Electromagnetic Emission: The transceiver's design focuses on reducing electromagnetic interference, which is critical for applications sensitive to noise.
  • Wide Operating Voltage Range: With a range of 4.75V to 5.25V, it is versatile for various system voltage levels.
  • Thermal Protection: The AMIS42671ICAB1G is equipped with thermal shutdown protection to prevent damage from overheating.
  • Bus-Pin Short-Circuit Protection: Enhanced protection features include the ability to withstand short circuits on the bus pins, ensuring robust performance in unpredictable environments.

Applications:

The ON Semiconductor AMIS42671ICAB1G is ideal for a wide range of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation and control systems requiring high-speed, reliable data transfer.
  • Medical equipment and devices that rely on secure and fast communication protocols.
  • Building automation for HVAC, lighting control, and security systems.

With its robust design and advanced features, the AMIS42671ICAB1G CAN transceiver from ON Semiconductor is a prime choice for designers looking to enhance their network's reliability and performance. Whether in a car's onboard network or a factory's automation system, this transceiver provides the necessary interface for seamless and secure data communication.

For detailed specifications and integration guidance, designers and engineers are encouraged to consult the datasheet and application notes provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess