EN
  • EN
  • DE

MAX9723AETE+T

Part No MAX9723AETE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO .06W STER AB 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 60mW x 2 @ 16 Ohm
Supply Voltage - Operating 1.8 V to 3.6 V
Features Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TQFN (4x4)
Dimension 16-WQFN Exposed Pad
Win Source Part Number 115329-MAX9723AETE+T
Ultra Librarian 3D Model Ultra Librarian MAX9723AETE+T CAD Model

Description

The MAX9723AETE+T from Maxim Integrated is a high-performance, low-power, DirectDrive® stereo headphone amplifier that delivers superior audio quality and efficiency. This integrated circuit (IC) is designed to provide a premium audio experience for portable applications such as smartphones, tablets, laptops, and other multimedia devices.

Key Features

  • DirectDrive Technology: The MAX9723AETE+T features Maxim's proprietary DirectDrive technology, which eliminates the need for bulky DC-blocking capacitors, thus saving space and cost while improving audio performance.
  • High Output Power: This IC is capable of delivering up to 130mW per channel into a 16Ω load, ensuring powerful and clear sound reproduction even at high volumes.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of just 0.004%, the MAX9723AETE+T ensures crystal-clear audio output with minimal distortion.
  • High Efficiency: The device operates with a high efficiency, which not only conserves power but also extends battery life in portable applications.
  • Flexible Power Supply: It supports a wide range of power supplies from 2.7V to 5.5V, making it versatile for use in various device configurations.
  • Integrated Click-and-Pop Suppression: The IC features an integrated click-and-pop suppression circuit that minimizes noise during power-up and shutdown transitions.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection features safeguard the IC against potential damage from overheating and output shorts.

Applications

The MAX9723AETE+T is ideally suited for a wide array of audio applications, including:

  • Portable and battery-powered audio devices
  • Smartphones and mobile phones
  • Tablets and laptops
  • Personal media players
  • Gaming devices

Package and Availability

This audio amplifier IC comes in a compact 16-pin TQFN package with an exposed pad, which aids in thermal dissipation. The MAX9723AETE+T is available in tape and reel form, facilitating efficient handling and manufacturing processes.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3243 $71.6215
10+ $11.7533 $117.5330
16+ $11.3860 $182.1760
21+ $11.0187 $231.3927
28+ $10.6514 $298.2392
37+ $9.5495 $353.3315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess