EN
  • EN
  • DE

AMIS30660CANH6RG

Part No AMIS30660CANH6RG
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER CAN HS 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1016663-AMIS30660CANH6RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30660CANH6RG CAD Model

Description

Introducing the AMIS30660CANH6RG Transceiver from ON Semiconductor

The AMIS30660CANH6RG is a high-performance, high-speed CAN transceiver module designed by ON Semiconductor, a leader in energy-efficient innovations. This robust transceiver is designed to facilitate communication in industrial, automotive, and general-purpose applications where the Controller Area Network (CAN) protocol is utilized. With its remarkable features and specifications, the AMIS30660CANH6RG ensures reliable data transmission in harsh environments.

Key Features

  • ISO 11898-2 Compliant: The device complies with the ISO 11898-2 standard, ensuring compatibility with established CAN specifications and enabling reliable communication at data rates up to 1 Mbps.
  • Differential Receiver with Wide Common-Mode Range: The transceiver's differential receiver is capable of handling a wide common-mode range, making it suitable for noisy environments and enhancing signal integrity.
  • Thermal Protection: Integrated thermal protection prevents the device from overheating, ensuring stable operation and a longer lifespan.
  • Bus-Pin Protection: The transceiver features protection against transients on the bus pins, safeguarding the device against electrical disturbances.
  • Low Current Standby Mode: An energy-saving standby mode reduces the current consumption when the transceiver is not actively transmitting or receiving data, contributing to the overall energy efficiency of the system.

Applications

The AMIS30660CANH6RG is versatile and well-suited for a variety of applications, including:

  • Automotive networks
  • Industrial automation systems
  • Building automation
  • Medical equipment
  • Embedded systems requiring robust data communication

Technical Specifications

The device is housed in an 8-pin SOIC package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, ensuring performance in extreme conditions. The transceiver's bus pins are also designed to withstand high-voltage transients, providing additional reliability for the end-user.

With its combination of features, the AMIS30660CANH6RG from ON Semiconductor represents a reliable solution for any CAN-based communication system, delivering performance, durability, and energy efficiency.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess