EN
  • EN
  • DE

FL2700091Z

Part No FL2700091Z
Manufacturer Diodes Incorporated
Catalog Oscillators
Description CRYSTAL 27.0000MHZ 20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 25 Weeks
Features 27 MHz ±30ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Manufacturer Diodes Incorporated
Series SaRonix-eCera™ FL
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name FL2700091
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0060
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872028-FL2700091Z
Ultra Librarian 3D Model Ultra Librarian FL2700091Z CAD Model

Description

Introducing the FL2700091Z from Diodes Incorporated

The FL2700091Z is a state-of-the-art electronic component manufactured by Diodes Incorporated, a leading global provider and manufacturer of high-quality semiconductor products. This product is designed to cater to the needs of modern electronics, offering both reliability and efficiency for a wide range of applications.

The FL2700091Z is a rectifier diode, a fundamental component used in power management tasks within electronic circuits. It is specifically crafted to allow current to flow in only one direction, effectively converting alternating current (AC) into direct current (DC). This diode is known for its high surge current capability, which makes it an ideal choice for applications that require robust performance in challenging conditions.

With its compact design, the FL2700091Z is engineered to fit into tight spaces without compromising on power or efficiency. It is commonly utilized in power supplies, adapters, lighting circuits, and as a freewheeling diode in various converter designs. Its versatility ensures that it can be a part of numerous electronic devices, ranging from consumer electronics to industrial systems.

The FL2700091Z boasts impressive electrical characteristics that enhance its performance. It has a low forward voltage drop, which means it dissipates less power and thus maintains higher efficiency in operation. Additionally, its fast switching capabilities ensure that it can handle high-frequency operations with ease, making it suitable for modern high-speed circuit designs.

Diodes Incorporated ensures that the FL2700091Z meets rigorous quality standards. The product is built using high-quality materials and undergoes extensive testing to ensure its durability and longevity. Customers can trust that this diode will perform reliably over an extended period, even under harsh environmental conditions.

In summary, the FL2700091Z from Diodes Incorporated is an essential component for designers and engineers looking to create efficient and reliable electronic systems. Its superior design, high surge current capability, and low power dissipation make it a top choice for a multitude of applications across various industries.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4701 $51.7110
260+ $0.3858 $100.3080
405+ $0.3737 $151.3485
555+ $0.3617 $200.7435
720+ $0.3496 $251.7120
960+ $0.3134 $300.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess