EN
  • EN
  • DE

MC9S12DT256VFUE

Part No MC9S12DT256VFUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit HCS12 CISC 256KB Flash 5V Automotive 80-Pin PQFP Tray / IC MCU 16BIT 256KB FLASH 80QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HCS12
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HCS12
Core Size 16-Bit
Speed 25MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 2.35 V ~ 5.25 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-QFP
Manufacturer Package 80-QFP (14x14)
Win Source Part Number 788168-MC9S12DT256VFUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S12DT256
Introduction Date April 15, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S12DT256VFUE CAD Model

Description

NXP MC9S12DT256VFUE Microcontroller

The NXP MC9S12DT256VFUE is a high-performance, 16-bit microcontroller designed for automotive and industrial applications that require sophisticated control and processing capabilities. As a member of the HCS12 family, this microcontroller integrates a wealth of features to support complex real-time control tasks and connectivity.

Key Features:

  • Core: The MC9S12DT256VFUE is built around the HCS12 core, which operates at a frequency of up to 25 MHz, delivering robust performance for demanding applications.
  • Memory: It boasts a substantial memory capacity, including 256 KB of flash memory for program storage and 12 KB of RAM for data processing, ensuring ample space for complex software applications.
  • Digital I/O: This microcontroller offers a wide range of digital input/output options, including up to 59 general-purpose I/O pins, allowing for versatile interfacing with peripheral devices.
  • Timers: Equipped with multiple timers, including 8-channel and 16-channel 16-bit timers, the MC9S12DT256VFUE can handle precise timing and event management tasks, essential for real-time control systems.
  • Communication Interfaces: With multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and IIC (Inter-Integrated Circuit), this microcontroller facilitates easy data exchange with other systems and peripherals.
  • Analog-to-Digital Converter: The integrated 8-channel, 10-bit ADC (Analog-to-Digital Converter) allows the microcontroller to process analog signals, making it suitable for sensor-based applications.
  • Package: It comes in a 80-QFP (Quad Flat Package) that is both space-efficient and suitable for automated assembly processes, aiding in compact and reliable system design.
  • Operating Voltage: The device operates within a voltage range of 2.35V to 5.25V, accommodating various power supply configurations and ensuring compatibility with a wide range of external components.

Applications:

The versatility of the MC9S12DT256VFUE makes it an ideal choice for a multitude of applications, including but not limited to automotive control systems, industrial automation, robotics, and embedded systems requiring a balance of processing power, memory, and connectivity features.

Overall, the NXP MC9S12DT256VFUE microcontroller stands out as a robust and feature-rich solution for engineers looking to develop advanced control systems with stringent performance and reliability requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess