EN
  • EN
  • DE

FDP037N08

Part No FDP037N08
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823253-FDP037N08
Ultra Librarian 3D Model Ultra Librarian FDP037N08 CAD Model

Description

The FDP037N08 is an N-Channel MOSFET from Fairchild/ON Semiconductor, designed for high-efficiency power switching applications. This MOSFET leverages advanced trench technology to minimize on-state resistance (Rds(on)) and gate charge (Qg), contributing to reduced power losses and improved overall system efficiency. It is particularly well-suited for applications requiring fast switching speeds and high current handling capabilities.

Applications:

  • Synchronous rectification in power supplies
  • DC-DC converters
  • Motor control
  • Load switching
  • Battery management systems

Features:

  • Low on-resistance (Rds(on)) for reduced conduction losses
  • Low gate charge (Qg) for improved switching performance
  • High avalanche energy rating
  • Fast switching speed
  • RoHS compliant

Benefits:

  • Improved power efficiency, leading to reduced energy consumption and heat dissipation
  • Enhanced system reliability due to lower operating temperatures
  • Simplified thermal management, potentially reducing heatsink requirements
  • Increased power density, enabling smaller and lighter designs
  • Environmentally friendly due to RoHS compliance

Additional Details:

The FDP037N08 typically features a voltage rating of 80V and a continuous drain current (Id) rating that varies depending on the case temperature. The device is typically available in a TO-220 or similar through-hole package, allowing for easy mounting and heat sinking. Its low Rds(on) is a key characteristic, minimizing power loss during conduction. The gate threshold voltage is usually around 2-4V, making it compatible with a wide range of gate drive voltages. Careful consideration should be given to thermal management to ensure the device operates within its specified temperature range, especially at high current levels.

This MOSFET's combination of low Rds(on), low gate charge, and robust avalanche capability makes it a compelling choice for demanding power switching applications where efficiency and reliability are paramount. Its widespread availability and comprehensive datasheet further contribute to its ease of integration into various designs.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Others
Lowest to $0.3269
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4638 $58.8846
41+ $2.8413 $116.4933
63+ $2.7535 $173.4705
87+ $2.6646 $231.8202
113+ $2.5757 $291.0541
151+ $2.3088 $348.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess