EN
  • EN
  • DE

ADT7488AARMZ-REEL7

Part No ADT7488AARMZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT DGTL W/SST 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±1.75°C(Max)
Topology ADC, Multiplexer, Register Bank
Output Type Simple Serial Transport (SST)
Output Alarm No
Output Fan No
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 117989-ADT7488AARMZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7488AARMZ-REEL7 CAD Model

Description

The ADT7488AARMZ-REEL7 is a state-of-the-art temperature sensor and system monitor integrated circuit from ON Semiconductor, designed for precise temperature measurements and system health monitoring. This high-performance IC is ideal for a wide range of applications, including personal computers, electronic equipment, and industrial systems where accurate temperature data and system diagnostics are crucial for optimal performance and reliability.

The device offers a remarkable combination of features that enhance system stability and performance. It is capable of monitoring the temperature of up to three remote sensor diodes, which can be placed on critical components such as CPUs, GPUs, or power supplies to ensure they operate within safe temperature ranges. Additionally, the ADT7488AARMZ-REEL7 can measure its own temperature, providing a comprehensive thermal profile of the system.

This integrated circuit is highly configurable and supports a variety of diode types, including 2N3904 transistors and common CPU diodes, with the ability to adjust the ideality factor for precise calibration. The temperature measurements are highly accurate, with a resolution of 0.125°C and an error of less than ±1°C over the full temperature range.

The ADT7488AARMZ-REEL7 also includes a sophisticated system monitor that can measure and control fan speeds, reducing noise and power consumption while maintaining optimal cooling. It can monitor up to four fan tachometer inputs and has the capability to control fan speed through PWM outputs. This ensures that fans operate efficiently, only spinning as fast as necessary to maintain the desired temperature, thus prolonging the life of the fans and reducing overall system power usage.

Communication with the ADT7488AARMZ-REEL7 is facilitated through an SMBus/I²C-compatible serial interface, allowing for easy integration into existing system architectures. The device comes in a compact 10-pin MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets current environmental standards for electronic components. Its tape and reel packaging (REEL7) ensures it is ready for automated assembly processes, making it a convenient choice for mass production.

With its comprehensive set of features, the ADT7488AARMZ-REEL7 from ON Semiconductor is an indispensable component for any system requiring precise temperature monitoring and efficient system management.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7879 $58.9395
12+ $9.6720 $116.0640
19+ $9.3705 $178.0395
26+ $9.0679 $235.7654
33+ $8.7653 $289.2549
45+ $7.8586 $353.6370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess