EN
  • EN
  • DE

ADT7466ARQZ

Part No ADT7466ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description dBCool Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C ~ 125°C, External Sensor
Accuracy ±3°C Local(Maximum), ±5°C Remote(Maximum)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADT7466A
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1142326-ADT7466ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7466ARQZ CAD Model

Description

The ADT7466ARQZ from ON Semiconductor is a versatile and highly integrated device that serves as a Remote Thermal Monitor and Fan Speed Controller. This precision IC is specifically designed to interface with both voltage and PWM controlled fans, making it an ideal solution for advanced system cooling applications in computing environments and sophisticated electronics.

Key Features

  • Dual-Channel: It features two 10-bit ADC channels for remote temperature sensing, ensuring accurate monitoring of system thermal conditions.
  • Multiple Temperature Zones: The device can monitor the temperature of up to three zones, one local and two remote, providing comprehensive thermal data for different components within the system.
  • Programmable Fan Speed Control: Fan speed can be adjusted automatically or manually, based on the temperature data, to optimize cooling and acoustic performance.
  • High Accuracy: The ADT7466ARQZ offers high accuracy with a ±1°C resolution for local temperature sensing and ±3°C for remote temperature sensing.
  • Flexible Interfaces: It includes an SMBus interface for communication with the host controller, enabling easy integration into existing systems.
  • Overtemperature Alarm: The device provides an overtemperature alarm output that can be used to trigger system protective measures.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on low power, making it suitable for power-sensitive applications.

Applications

The ADT7466ARQZ is commonly used in a variety of applications where precise thermal monitoring and fan control are essential. These include:

  • Desktop and Notebook Computers
  • Servers and Workstations
  • Data Centers
  • Telecommunications Equipment
  • Industrial Systems

Package and Quality

Enclosed in a compact 24-pin QSOP package, the ADT7466ARQZ is designed for space-constrained applications. It also meets ON Semiconductor's rigorous quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess