EN
  • EN
  • DE

BQ25710RSNR

Part No BQ25710RSNR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BAT MON MULT-CHEM 1-4C 32WQFN / Battery Battery Monitor IC Multi-Chemistry 32-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Fault Protection Over Current, Over Temperature, Over Voltage
Interface SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Base Product Number BQ25710
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852149-BQ25710RSNR
Ultra Librarian 3D Model Ultra Librarian BQ25710RSNR CAD Model

Description

The BQ25710RSNR from Texas Instruments is a state-of-the-art battery charge controller designed for the efficient management of power within portable devices. This advanced integrated circuit (IC) is engineered to cater to the needs of modern electronics that require reliable and fast charging capabilities. With its compact form factor and robust feature set, the BQ25710RSNR is an ideal solution for a wide range of applications including laptops, tablets, smartphones, and other portable equipment.

Key Features

  • Multi-Chemistry Battery Support: The BQ25710RSNR is capable of charging a variety of battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing flexibility for different design requirements.
  • High-Efficiency Operation: This IC incorporates high-efficiency power conversion capabilities that minimize heat generation and improve overall system performance.
  • Narrow Voltage DC (NVDC) Power Path Management: The NVDC architecture ensures that the system remains operational even when the battery is at a low charge, enhancing the user experience by providing uninterrupted power.
  • Programmable Charging Parameters: Designers can adjust charging parameters such as voltage, current, and termination thresholds to tailor the charging profile to specific battery requirements.
  • Integrated ADC: An onboard analog-to-digital converter (ADC) allows for precise monitoring of system parameters such as voltage, current, and temperature, enabling intelligent charge management.

Advanced Protection Features

The BQ25710RSNR includes multiple protection features to ensure the safety and longevity of the battery and the device. These include overvoltage protection, thermal regulation, and input overcurrent protection. Additionally, the IC is equipped with a battery temperature monitoring feature that prevents charging if the battery temperature is outside the safe operating range.

Easy Integration

Designed for easy integration into existing designs, the BQ25710RSNR comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its compatibility with the I2C interface also allows for seamless communication with a microcontroller or processor for advanced charge control and system diagnostics.

Reliability and Performance

With Texas Instruments' reputation for quality and performance, the BQ25710RSNR represents a reliable choice for designers looking to enhance the charging capabilities of their portable devices. Its advanced features and comprehensive protection mechanisms make it a leading solution in the field of battery charge management.

You May Also Be Interested in

NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3235 $52.9400
95+ $1.0859 $103.1605
145+ $1.0520 $152.5400
200+ $1.0181 $203.6200
255+ $0.9841 $250.9455
345+ $0.8823 $304.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess