EN
  • EN
  • DE

ADT7463ARQZ-R7

Part No ADT7463ARQZ-R7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CTLR REMOTE THERMAL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±1.5°C(Max)
Topology ADC, Comparator, Fan Speed Counter, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 24-QSOP
Win Source Part Number 053196-ADT7463ARQZ-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7463ARQZ-R7 CAD Model

Description

ON Semiconductor's ADT7463ARQZ-R7: A Versatile Thermal Management Solution

The ADT7463ARQZ-R7 from ON Semiconductor is a comprehensive thermal management controller designed to meet the demands of complex electronic systems. This high-performance device is capable of monitoring and controlling multiple temperature zones, ensuring that your system operates within safe thermal limits. With its robust feature set, the ADT7463ARQZ-R7 is ideal for applications in desktop and notebook computers, servers, data storage systems, and telecommunications equipment.

Equipped with a trio of high-precision temperature sensors, the ADT7463ARQZ-R7 can monitor the temperature of the ambient environment, the integrated circuit itself, and a remote thermal diode, which can be placed near a critical component such as a CPU or GPU. This enables precise control and adjustments to the cooling mechanisms, such as fans, to maintain optimal operating temperatures and improve system reliability.

The device supports both PWM (Pulse Width Modulation) and DC voltage fan control methods, allowing for a flexible and efficient approach to fan speed regulation. This ensures that fans only run at the speeds necessary to maintain temperature, reducing acoustic noise and power consumption. Additionally, the ADT7463ARQZ-R7 can control up to three fans independently, providing tailored cooling to different areas of the system.

ON Semiconductor has also integrated a host of protective features into the ADT7463ARQZ-R7. These include over-temperature alarms and automatic fan speed boost upon detection of high temperature conditions. The device also supports SMBus communication, enabling it to interface with the system's microcontroller for data reporting and control adjustments.

The ADT7463ARQZ-R7 is offered in a compact 24-pin QSOP package, making it suitable for space-constrained applications. Its low power consumption and high level of integration make it an energy-efficient choice for designers looking to enhance their system's thermal management capabilities.

With ON Semiconductor's ADT7463ARQZ-R7, engineers can rest assured that their systems will operate safely and efficiently, with advanced thermal monitoring and fan control to handle the heat of today's high-performance electronics.

You May Also Be Interested in

Multicomp
Insulating Kit
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7586 $61.8618
30+ $3.9039 $117.1170
46+ $3.7826 $173.9996
64+ $3.6602 $234.2528
82+ $3.5389 $290.1898
110+ $3.1728 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess