EN
  • EN
  • DE
  • IT

ADT7461ARM-REEL7

Part No ADT7461ARM-REEL7
Manufacturer ON Semiconductor
Catalog Temperature Sensors, Transducers
Description Temp Sensor Digital Serial (2-Wire) 8-Pin Micro T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors,Transducers
Manufacturer ON Semiconductor
Win Source Part Number 173634-ADT7461ARM-REEL7
Popularity Low
Supply and Demand Status Limited
Family Name ADT7461
Introduction Date December 01, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADT7461ARM-REEL7 CAD Model

Description

The ON Semiconductor ADT7461ARM-REEL7 is a high-performance, dual-channel digital temperature sensor designed for precise thermal monitoring in various electronics applications. This advanced sensor provides accurate temperature readings with a resolution of 1°C, ensuring that systems can actively respond to thermal events and maintain optimal performance.

Key Features

  • Temperature Monitoring: Offers two temperature measurement zones - one internal sensor for the device itself and one external diode-connected transistor for remote sensing.
  • High Accuracy: Provides ±1°C accuracy for both local and remote temperature readings, ideal for sensitive electronic systems.
  • Programmable Limits: Features programmable over-temperature and under-temperature limits, enabling the design of robust thermal management strategies.
  • SMBus Interface: Equipped with a two-wire System Management Bus (SMBus) serial interface, facilitating easy integration into system designs.
  • Low Voltage Operation: Operates at a supply voltage range from 3.0V to 5.5V, making it suitable for a wide range of applications.

Applications

The ADT7461ARM-REEL7 is versatile and can be used in a variety of settings, including:

  • Personal Computers and Servers
  • Office Electronics
  • Telecommunications Equipment
  • Industrial Control Systems
  • Environmental Monitoring Systems

Product Packaging

This temperature sensor comes in a compact, surface-mountable MSOP-8 package, making it ideal for space-constrained applications. The "REEL7" suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated assembly processes.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The ADT7461ARM-REEL7 temperature sensor is built to meet the high standards of performance and durability that customers have come to expect from ON Semiconductor products, ensuring long-term reliability in your electronic designs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
STMicroelectronics
SENSOR TEMP I2C/SMBUS 8MSOP
Lowest to $0.5294
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
Lowest to $1.5614
Analog Devices Inc.
Low Voltage, 10-Bit Digital Temperature Sensor in 8-Lead MSOP / Temp Sensor Digital Serial (4-Wire, SPI) 8-Pin MSOP T/R
Lowest to $2.8524
STMicroelectronics
SENSOR TEMPERATURE SMBUS 6UDFN
Lowest to $1.8506
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 3-Pin TO-52
Lowest to $15.7664

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7069 $56.8449
51+ $2.2211 $113.2761
79+ $2.1516 $169.9764
108+ $2.0823 $224.8884
140+ $2.0129 $281.8060
187+ $1.8047 $337.4789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess